EN
  • EN
  • DE

C0805B106K007T

Part No C0805B106K007T
Manufacturer Holystone
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050554-C0805B106K007T
Categories OEM Parts(C-E)
Manufacturer Holystone
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C0805B106K007T CAD Model

Description

The C0805B106K007T is a ceramic capacitor manufactured by Holystone. It is a surface-mount multilayer ceramic capacitor (MLCC) designed for general-purpose applications in electronic circuits. The 0805 package size indicates its compact dimensions, making it suitable for high-density PCB layouts.

Applications

  • Bypass capacitors in power supplies
  • Decoupling capacitors for integrated circuits
  • Filtering in signal lines
  • Timing circuits
  • General-purpose applications in electronic circuits

Features

  • Capacitance: 10µF (10 x 10^-6 Farads)
  • Voltage Rating: 6.3V
  • Tolerance: ±10%
  • Dielectric Material: X5R
  • Package Size: 0805 (2.0mm x 1.25mm)
  • Surface Mount Device (SMD)

Benefits

  • High capacitance in a small package allows for efficient use of board space.
  • Stable capacitance over temperature due to the X5R dielectric.
  • Reliable performance in a wide range of applications.
  • Suitable for automated assembly due to its SMD design.
  • Low equivalent series resistance (ESR) and equivalent series inductance (ESL) minimizes signal distortion.

Additional Details

The C0805B106K007T's X5R dielectric provides relatively stable performance over a temperature range of -55°C to +85°C. The 0805 package is a standard size for surface-mount components, facilitating easy placement and soldering. It is commonly used as a bypass capacitor to reduce noise and stabilize voltage in power distribution networks. It can also be used for decoupling sensitive ICs by providing a local energy reservoir. The capacitor's tolerance of ±10% is acceptable for many general-purpose applications. It's important to consider the voltage rating to avoid overstressing the component. MLCCs are known for their high reliability and long lifespan when operated within their specified ratings.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.1433
Rockwell
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.3462
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess