EN
  • EN
  • DE

CD4528BMJ/883QS

Part No CD4528BMJ/883QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Description CD4528BMJ/883QS Ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019757-CD4528BMJ/883QS
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD4528BMJ/883QS CAD Model

Description

The CD4528BMJ/883QS is a dual retriggerable monostable multivibrator manufactured by Texas Instruments (TI), formerly National Semiconductor. This device provides two independent timing circuits, each capable of generating a pulse of a specified duration when triggered. The '/883QS' designation indicates compliance with military-grade specifications, ensuring high reliability and performance in demanding environments.

Applications:

  • Timing circuits in military and aerospace equipment
  • Pulse generators
  • Delay circuits
  • Missing pulse detectors
  • Sequential timing circuits
  • Time delay relays

Features:

  • Dual Monostable Multivibrators: Contains two independent timing circuits in a single package.
  • Retriggerable: The output pulse can be extended by retriggering the input before the timeout period expires.
  • Wide Supply Voltage Range: Operates from 3V to 15V.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Military Temperature Range: Operates over a wide temperature range (-55°C to +125°C).
  • CMOS Logic: Low power consumption.

Benefits:

  • High Reliability: Meets military-grade specifications for demanding applications.
  • Versatile Timing: Can be used for a variety of timing and pulse generation applications.
  • Flexible Triggering: Retriggerable function allows for extending the output pulse.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Wide Operating Temperature Range: Can operate in extreme temperature conditions.
  • Simplified Design: Dual monostable multivibrators in a single package reduce component count.

Additional Details:

The output pulse width of the CD4528BMJ/883QS is determined by an external resistor and capacitor. The retriggerable feature allows for extending the output pulse as long as the input is triggered before the timeout period. The device is housed in a ceramic DIP package. The military-grade designation ensures that the device has undergone rigorous testing and screening to meet stringent quality standards. It's typically used in applications where long-term reliability and performance are critical, such as in aerospace, defense, and industrial control systems. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Kemet
Lowest to $0.0393
NEC
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess