EN
  • EN
  • DE

SCC2230-E02-05

Part No SCC2230-E02-05
Manufacturer Murata Electronics North America
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Multifunction
Mfr Murata Electronics
Package Tape & Reel
Sensor Type Accelerometer, Gyroscope
Output Type SPI
Temperature Range - Operating -40°C ~ 125°C (TA)
Base Product Number SCC2230
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 9031.80.8085
Other Names 490-12141-6,490-12141-2,490-12141-1
Standard Package 50
Win Source Part Number 1050723-SCC2230-E02-05
Ultra Librarian 3D Model Ultra Librarian SCC2230-E02-05 CAD Model

Description

The Murata Electronics SCC2230-E02-05 is a multifunction sensor that has an output type of SPI and operates in the temperature range of -40°C to 125°C.

  • Sensor Type: The sensor type of the device is an accelerometer and gyroscope.
  • MSL Level: The MSL level of the sensor is 3 (168 Hours)
  • HTSUS: and has an HTSUS of 9031.80.8085.

You May Also Be Interested in

STMicroelectronics
AUTOMOTIVE SENSORS
Lowest to $17.7527
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $8.4220
Analog Devices Inc.
6 DOF PREC IMU, 40G (500 DPS DNR
Lowest to $609.1026
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
STMicroelectronics
Linear IC's
Need more? Email Us
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 28LGA
Lowest to $8.7313
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $7.1818
TDK InvenSense
IMUs - Inertial Measurement Units High FSR (32 G, 4000 dps) 6-Axis MEMS MotionTrackingTM IMU
Lowest to $17.4627
Analog Devices Inc.
MOD GYRO/ACCELEROMETER 144MBGA
Lowest to $965.2501

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess