EN
  • EN
  • DE

C3121

Part No C3121
Manufacturer Comet America, LP
Catalog Multifunction
Description THERMO-HYGROMETER WITH EXT.PROBE / Humidity, Temperature Sensor Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Multifunction
Mfr Comet America, LP
Series -
Package Bulk
Product Status Active
Sensor Type Humidity, Temperature
Output Type -
Temperature Range - Operating -10°C ~ 60°C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9025.90.0600
Win Source Part Number 1361286-C3121
Ultra Librarian 3D Model Ultra Librarian C3121 CAD Model

Description

The 1361286-C3121 is a multifunction sensor that is designed for use in various applications.

  • Temperature Range: -10°C to 60°C
  • Manufacturer: Comet America, LP
  • Product Status: Active
  • Packaging: Bulk
  • HTSUS Code: 9025.90.0600
  • Output Type: Not Specified
  • Measurement: Humidity and Temperature

You May Also Be Interested in

STMicroelectronics
HIGH PERFORMANCELOW POWER COMPAC / Accelerometer and Magnetometer Sensor I²C, SPI Output
Lowest to $9.0715
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Need more? Email Us
TE Connectivity
PRESSURE TEMP HUMIDITY SENSOR
Lowest to $11.4361
Freescale Semiconductor - NXP
PEIZORESISTIVE SENSOR, ABSOLUTE,
Lowest to $7.3955
Texas Instruments
HUMIDITY SENSOR / Humidity, Temperature Sensor I²C Output
Lowest to $2.6352
Bosch Sensortec
IC COMPASS 6 AXIS I2C 14LGA SMD
Lowest to $1.2432
Texas Instruments
HDC2022DEPT / Humidity, Temperature Sensor I²C Output
Lowest to $2.9544
Memsic Inc.
6-AXIS ECOMPASS (2X2 LGA) / Accelerometer and Magnetometer Sensor I2C Output
Lowest to $4.3657
TDK InvenSense
GYRO/ACCELEROMETER 6AXIS 24QFN
Lowest to $19.0076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess