EN
  • EN
  • DE

PLT10HH101150PNL

Part No PLT10HH101150PNL
Manufacturer Murata Electronics North America
Catalog Common Mode Chokes
Description CMC 15A 2LN 100 OHM SMD AEC-Q200 / 2 Line Common Mode Choke Surface Mount 100 Ohms @ 10 MHz 15A DCR 2.3mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Murata Electronics
Series PLT10H
Package Tape & Reel
Filter Type Power Line
Number of Lines 2
Impedance @ Frequency 100 Ohms @ 10 MHz
Current Rating (Max) 15A
DC Resistance (DCR) (Max) 2.3mOhm
Voltage Rating - DC 300V
Temperature Range - Operating -55°C ~ 125°C
Ratings AEC-Q200
Mounting SMD (SMT)
Dimension 0.508" L x 0.358" W (12.90mm x 9.10mm)
Height (Max) 0.370" (9.40mm)
Package / Case Vertical, 4 PC Pad
Base Product Number PLT10HH
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 490-12821-1,490-12821-2,490-12821-6,490-12821-ND,490-12821,PLT10HH101150PNL-ND
Standard Package 125
Win Source Part Number 1190135-PLT10HH101150PNL
Ultra Librarian 3D Model Ultra Librarian PLT10HH101150PNL CAD Model

Description

The Murata Electronics PLT10HH101150PNL is a common mode choke filter designed for power line applications.

  • Voltage Rating: 300V
  • Current Rating: 15A
  • Package: Vertical, 4 PC pad
  • Packaging: Tape and reel
  • Height: 0.370" (9.40mm)
  • Number of Lines: 2
  • Impedance @ Frequency: 100 Ohms @ 10 MHz
  • DC Resistance (DCR) (max): 2.3mOhm
  • Operating Temperature: -55°C to 125°C
  • AEC-Q200: Rated
  • Alternative Part Numbers: PLT10HH101150PNL
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8548.00.0000
  • Base Product Number: PLT10HH
  • Approval Agency: -

You May Also Be Interested in

TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
STMicroelectronics
CMC 100MA 4LN SMD ESD
Lowest to $0.8882
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Maglayers
Lowest to $0.1513
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
Kemet
CMC 7.5MH 1.3A 2LN TH / 7.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 240mOhm
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
AVX Corporation
Common mode Noise Filters
Lowest to $0.0681

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8175 $53.4450
32+ $3.1323 $100.2336
50+ $3.0344 $151.7200
69+ $2.9366 $202.6254
89+ $2.8387 $252.6443
118+ $2.5450 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess