EN
  • EN
  • DE

ADG3304BCBZ-REEL

Part No ADG3304BCBZ-REEL
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description Low Voltage, 1.15 V to 5.5 V, 4-Channel, Bidirectional Logic Level Translator | IC TRNSLTR BIDIRECTIONAL 12WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 4
Voltage - VCCA 1.15V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 50Mbps
Temperature Range - Operating -40°C ~ 85°C
Features Auto-Direction Sensing
Mounting Style SMD
Manufacturer Package 12-UFBGA, WLCSP
Supplier Device Package 12-WLCSP (2.01x1.61)
Family Part Number ADG3304
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1140183-ADG3304BCBZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADG3304BCBZ-REEL CAD Model

Description

The ADG3304BCBZ-REEL from Analog Devices Inc. is a versatile level translator that bridges the gap between different voltage domains in your electronic designs. This device is specifically crafted to offer bidirectional voltage-level translation without the need for a direction pin, simplifying the interface between different logic voltage levels ranging from 1.15V to 5.5V.

Key Features

  • Four Bidirectional Channels: This device features four independent bidirectional channels, allowing for simultaneous translation in multiple channels.
  • Wide Voltage Range: It operates over a broad voltage range, making it compatible with a variety of logic levels and facilitating communication between devices operating at different voltage potentials.
  • Low On Resistance: The low on resistance (Ron) of the switches ensures minimal signal distortion, which is crucial for maintaining signal integrity during translation.
  • Power-Off Protection: Inputs and outputs will default to a high impedance state when the device is powered off, protecting against potential damage.
  • Break-Before-Make Switching: This feature prevents momentary short circuits when switching between channels, enhancing the reliability of your application.

Applications

The ADG3304BCBZ-REEL is ideal for a wide array of applications that require voltage level translation, such as:

  • Multivoltage systems
  • Data communication between different voltage domains
  • Microcontroller, microprocessor, or FPGA interface logic level shifting
  • Cell phones, PDAs, and other portable devices

Product Packaging

Offered in a compact 12-ball, 0.5mm pitch WLCSP (Wafer Level Chip Scale Package), the ADG3304BCBZ-REEL is designed for space-constrained applications. The product is provided in a tape and reel format, making it suitable for automated assembly processes, and it adheres to the RoHS directive, ensuring compliance with environmental and safety standards.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADG3304BCBZ-REEL is no exception. It undergoes rigorous testing and quality assurance processes to meet the high standards expected of industrial, commercial, and consumer applications.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 16SO / Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-SO
Lowest to $0.9794
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3710 $50.5650
37+ $2.7659 $102.3383
56+ $2.6795 $150.0520
78+ $2.5930 $202.2540
100+ $2.5066 $250.6600
134+ $2.2473 $301.1382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess