EN
  • EN
  • DE

887511410

Part No 887511410
Manufacturer Molex, LLC
Catalog Pluggable Cables
Description SATA POWER CABLE 1.5M TYPE G/F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Molex, LLC
Status Active
Cable Connectors SATA
Number of Positions 15
Connector Type Receptacle to Individual Wires
Gender Female to Pigtail
Fastening Type Push-Pull
Cable Type Individual
Usage Internal
Length 4.92' (1.50m)
Color Black
Wire Gauge 18 AWG
Current - Max/Contact 1.5A
Win Source Part Number 1050177-887511410
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 887511410 CAD Model

Description

The SATA cable assembly is a high-quality cable assembly manufactured by Molex designed to connect a SATA device to a motherboard or controller card.

  • Connector Type: 15-position receptacle to individual wires
  • Fastening Type: push-pull
  • Cable Length: 4.92 feet long
  • Wire Gauge: 18 AWG
  • Usage: internal usage
  • Perfect for: use in a desktop computer or server
  • Cable Connectors: SATA
  • Current Rating: 1.5A
  • Temperature Range: not specified

You May Also Be Interested in

Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
Amphenol
CABLE QSFP+ M-M 1M
Need more? Email Us
TE Connectivity
Circular Connector, 5 Contact(s)
Need more? Email Us
3M
CABLE SATA F-F 200MM
Need more? Email Us
TE Connectivity
MATE-AX/FAKRA II,CABLE ASSY
Need more? Email Us
3M
CABLE MINISAS 4X M-M 2M / 26 Position miniSAS 4x Plug to Plug 6.56' (2.00m) Black Shielded
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
Samtec Inc.
CABLE M-M 1.02M / 32 Position Plug to Plug 3.33' (1.02m) Blue Shielded
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess