EN
  • EN
  • DE

MCIMX233DJM4CR2

Part No MCIMX233DJM4CR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX23 454MHZ 169MAPBGA / ARM926EJ-S Microprocessor IC i.MX23 1 Core, 32-Bit 454MHz 169-MAPBGA (11x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX23
Package Tape & Reel
Product Status Active
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 454MHz
Co-Processors/DSP Data; DCP
RAM Controllers DRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
Ethernet -
SATA -
USB USB 2.0 + PHY (1)
Voltage - I/O 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Temperature Range - Operating -10°C ~ 70°C (TA)
Security Features Cryptography, Hardware ID
Mounting Type Surface Mount
Package / Case 169-LFBGA
Supplier Device Package 169-MAPBGA (11x11)
Additional Interfaces I²C, I²S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Base Product Number MCIMX233
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1354887-MCIMX233DJM4CR2
Ultra Librarian 3D Model Ultra Librarian MCIMX233DJM4CR2 CAD Model

Description

Introducing the MCIMX233DJM4CR2 from NXP Semiconductors

The MCIMX233DJM4CR2 is a high-performance, power-efficient, multimedia applications processor from NXP's renowned i.MX23 family. Designed to enable a new wave of innovation in consumer, industrial, and automotive markets, this processor is a perfect choice for developers looking to integrate advanced features into their products while maintaining low power consumption.

Key Features:

  • Core: The processor is built on an ARM926EJ-S core, which operates at speeds up to 454 MHz. This core provides a balance of performance and power efficiency, making it ideal for running a rich operating system like Linux or Windows Embedded CE.
  • Memory: It supports a variety of memory interfaces, including 16-bit LP-DDR, DDR2, and SLDRAM, ensuring flexibility in system design and the ability to use the latest memory technologies for faster data throughput.
  • Audio and Video Processing: Integrated into the MCIMX233DJM4CR2 is a powerful multimedia processing unit. It includes support for a wide range of audio and video formats, enabling smooth multimedia playback and recording without burdening the main processor.
  • Connectivity: The device offers a comprehensive set of connectivity options, including USB 2.0 Full Speed with PHY, 8-channel ADC, and multiple serial interfaces, allowing for easy integration of peripherals and sensors.
  • Power Management: NXP's unique power management features, such as dynamic voltage and frequency scaling, ensure that the MCIMX233DJM4CR2 provides exceptional power efficiency, extending battery life for portable devices.

Applications:

The MCIMX233DJM4CR2 is versatile and can be used in a variety of applications, such as:

  • Portable media players
  • Internet of Things (IoT) devices
  • Smart home automation systems
  • Industrial control panels
  • Automotive infotainment systems

With its robust feature set, the MCIMX233DJM4CR2 is designed to meet the requirements of a wide range of applications that demand rich user interfaces, connectivity, and multimedia capabilities, all while maintaining a low-power profile.

Design Support and Resources:

NXP provides extensive technical support for the MCIMX233DJM4CR2, including reference manuals, datasheets, and design resources to facilitate the development process and help bring products to market faster.

You May Also Be Interested in

NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5074 $66.0296
7+ $15.4627 $108.2389
11+ $14.9403 $164.3433
15+ $13.8955 $208.4325
19+ $13.3731 $254.0889
24+ $12.8507 $308.4168
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess