EN
  • EN
  • DE

10093084-3010LF

Part No 10093084-3010LF
Manufacturer Amphenol
Catalog Pluggable Cables
Description CABLE QSFP+ M-M 1M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Pluggable Cables
Mfr Amphenol
Series 10093084
Package Bulk
Product Status Active
Cable Connectors QSFP+
Number of Positions 38
Connector Type Plug to Plug
Gender Male to Male
Fastening Type Latch Lock, Push-Pull
Features Passive, Pull Tab
Cable Type Round
Usage External
Length 3.28' (1.00m)
Color Black
Shielding Shielded
Wire Gauge 28 AWG
Current - Max/Contact 500 mA
Frequency - Max 10Gbps
Temperature Range - Operating -20°C ~ 85°C
Base Product Number 10093084
Standard Package 20 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 904891-10093084-3010LF
Ultra Librarian 3D Model Ultra Librarian 10093084-3010LF CAD Model

Description

The 904891-10093084-3010LF is a black pluggable cable assembly with a length of 3.28' (1.00m).

  • Positions: 38
  • Connector Type: Plug-to-Plug
  • Cable Shape: Round
  • Shielding: Shielded
  • Usage: External
  • Wire Gauge: 28 AWG
  • Maximum Current: 500 mA
  • Cable Connectors: QSFP+
  • Maximum Frequency: 10Gbps
  • Operating Temperature Range: -20°C to 85°C
  • Manufacturer: Amphenol
  • Series: 10093084
  • Packaging: Bulk
  • Standard Package Quantity: 20 pieces

You May Also Be Interested in

Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
3M
CABLE QSFP28 M-M 500MM
Need more? Email Us
Samtec Inc.
CABLE M-M 1.02M / 32 Position Plug to Plug 3.33' (1.02m) Blue Shielded
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
Amphenol
CABLE ASSY / Position
Need more? Email Us
Amphenol FCI
12G SAS PCIE RA PLUG
Need more? Email Us
3M
CABLE SATA F-F 1M
Need more? Email Us
Samtec Inc.
FCF8 CABLE ASSEMBLY / Position
Need more? Email Us
Amphenol
MIN-SAS HD ASY
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess