EN
  • EN
  • DE

5602-44-0142A-200

Part No 5602-44-0142A-200
Manufacturer 3M
Catalog Pluggable Cables
Description CABLE SATA F-F 200MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Connectors SATA
Number of Positions 7
Connector Type Receptacle to Receptacle
Gender Female to Female
Fastening Type Latch Lock
Cable Type Flat, Twin Axial
Usage Internal
Length 0.656' (200.00mm, 7.874")
Color Silver
Shielding Shielded
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1506861-5602-44-0142A-200
Ultra Librarian 3D Model Ultra Librarian 5602-44-0142A-200 CAD Model

Description

N

You May Also Be Interested in

3M
CABLE SATA F-F 700MM
Need more? Email Us
Samtec Inc.
CABLE ASSY PCIE X4 F-M 500MM
Need more? Email Us
3M
CABLE SATA F-F 4M
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
Samtec Inc.
CABLE ASSY PCIE X1 F-M 500MM
Need more? Email Us
Molex, LLC
NPIO CABLE ASSY RA TO STRAIGHT 0
Lowest to $104.1045
3M
CABLE SATA F-F 900MM
Need more? Email Us
Amphenol FCI
CABLE MINISAS HD-MINISAS M-M 1M
Need more? Email Us
3M
CABLE SATA F-F 800MM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess