EN
  • EN
  • DE

ARC6-16-40.0-LU-LU-3-1

Part No ARC6-16-40.0-LU-LU-3-1
Manufacturer Samtec Inc.
Catalog Pluggable Cables
Description CABLE M-M 1.02M  /  32 Position Plug to Plug 3.33' (1.02m) Blue Shielded
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Pluggable Cables
Mfr Samtec Inc.
Series AcceleRate® ARC6
Package Bulk
Number of Positions 32
Connector Type Plug to Plug
Gender Male to Male
Fastening Type Latch Lock
Cable Type Flat, Twin Axial
Usage Internal
Length 3.33' (1.02m)
Color Blue
Shielding Shielded
Wire Gauge 34 AWG
Frequency - Max 56Gbps
Temperature Range - Operating -40°C ~ 125°C
Base Product Number ARC6-16
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Other Names 612-ARC6-16-40.0-LU-LU-3-1
Standard Package 25
Win Source Part Number 1195406-ARC6-16-40.0-LU-LU-3-1
Ultra Librarian 3D Model Ultra Librarian ARC6-16-40.0-LU-LU-3-1 CAD Model

Description

The ARC6-16-40.0-LU-LU-3-1 is a pluggable cable assembly from Samtec Inc.

  • Connector Type: 32-Position
  • Configuration: Plug to Plug
  • Cable: Shielded, Flat, Twin Axial
  • Application: Internal
  • Maximum Frequency: 56Gbps
  • Package: Bulk
  • Length: 3.33 feet (1.02m)
  • Fastening Type: Latch Lock
  • Temperature Range: -40°C to 125°C
  • ECCN: EAR99
  • HTSUS: 8544.42.9090

You May Also Be Interested in

3M
CABLE SATA F-F 500MM
Need more? Email Us
Molex, LLC
Rectangular Cable Assemblies 2 Circuit 100MM Picoblade
Need more? Email Us
3M
CABLE SATA F-F 700MM
Need more? Email Us
Coherent
CABLE ASSY SFP+ M-M 1M
Need more? Email Us
3M
CABLE SATA F-F 900MM
Need more? Email Us
3M
CABLE SATA F-F 500MM
Need more? Email Us
3M
CABLE SATA F-F 500MM
Need more? Email Us
Samtec Inc.
FIREFLY CABLE ASSEMBLY
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess