EN
  • EN
  • DE

S2957

Part No S2957
Manufacturer Switchcraft Inc.
Catalog Washers - Bushing, Shoulder
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Washers
Mfr Switchcraft Inc.
Package Bulk
Type Flat
Diameter - Inside 0.203" (5.16mm) 13/64"
Diameter - Outside 0.313" (7.95mm) 5/16"
Thickness 0.010" (0.25mm)
Plating Nickel
Material Brass
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7415.21.0000
Win Source Part Number 1275020-S2957
Ultra Librarian 3D Model Ultra Librarian S2957 CAD Model

Description

The electronic component is a washer from Switchcraft Inc.

  • Thickness: 0.010"
  • Outside Diameter: 5/16"
  • Material: High-quality brass
  • Plating: Nickel
  • Applications: Various electronic applications, including hardware, fasteners, and accessories
  • Package Type: Bulk

You May Also Be Interested in

Essentra Components
SHOULDER WASHER, NATURAL,.394 IN
Need more? Email Us
Switchcraft Inc.
Need more? Email Us
Bivar Inc.
Need more? Email Us
Essentra Components
SHOULDER WASHER .263 ID .687 OD / Shoulder Washer 0.046" (1.17mm) Thick Nylon
Lowest to $0.1041
Keystone Electronics
WASHER SHOULDER #6 NYLON
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
SHOULDER WASHER .315 ID .630 OD / Shoulder Washer Thick Nylon
Lowest to $0.0864
Switchcraft Inc.
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #6 NYLON
Lowest to $0.1791

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess