EN
  • EN
  • DE
  • IT

MAX990EUA+T

Part No MAX990EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Elements 2
Output Type CMOS, Open-Drain, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Voltage - Input Offset (Maximum) 5mV @ 5.5V
Current - Input Bias (Maximum) 1pA @ 5.5V
Maximum Quiescent Current 24μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 450ns
Hysteresis ±3mV
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-uMAX
Win Source Part Number 707608-MAX990EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX990
Introduction Date July 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX990EUA+T CAD Model

Description

The MAX990EUA+T from Maxim Integrated is a high-performance, low-power, single-supply comparator with an integrated voltage reference. This precision device is designed for a broad range of applications, including system monitoring, portable equipment, and battery-powered devices, making it an ideal choice for designers looking for reliability and accuracy in their circuits.

Key Features

  • Integrated Voltage Reference: The MAX990EUA+T comes with a 1.182V ±1% precision voltage reference, which simplifies design and reduces component count.
  • Single-Supply Operation: This comparator operates from a single +2.5V to +5.5V supply, accommodating a variety of low-voltage applications.
  • Low Power Consumption: With its low current draw of just 60µA, the MAX990EUA+T is an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • Fast Response Time: The device boasts a fast propagation delay of typically 7µs, ensuring quick response times for critical signal processing tasks.
  • High Accuracy: The comparator delivers high accuracy with a low offset voltage of ±1mV (max) and low hysteresis of 2mV (max).

Applications

  • Battery Monitoring
  • Threshold Detectors/Switches
  • Portable Equipment
  • System Monitoring
  • Window Comparators

Package and Availability

The MAX990EUA+T comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. This package is designed to meet the needs of surface-mount technology, allowing for efficient assembly and integration into various electronic systems. The product is available in tape and reel format, facilitating automated manufacturing processes.

Maxim Integrated's commitment to quality and performance ensures that the MAX990EUA+T comparator is a reliable component for precision signal detection and control in your electronic designs. Its combination of features makes it a versatile solution for designers seeking to enhance the functionality and efficiency of their products.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2820 $57.9740
15+ $6.7955 $101.9325
23+ $6.5832 $151.4136
32+ $6.3708 $203.8656
41+ $6.1585 $252.4985
55+ $5.5214 $303.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess