EN
  • EN
  • DE

10093084-5100HFLF

Part No 10093084-5100HFLF
Manufacturer Amphenol
Catalog Pluggable Cables
Description 24AWG QSFP CABLE ASSY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Pluggable Cables
Mfr Amphenol
Series 10093084
Package Bulk
Product Status Active
Cable Connectors QSFP+
Number of Positions 38
Connector Type Plug to Plug
Gender Male to Male
Fastening Type Latch Lock, Push-Pull
Cable Type Round
Usage External
Length 32.81' (10.00m)
Color Black
Shielding Shielded
Wire Gauge 24 AWG
Current - Max/Contact 500 mA
Frequency - Max 10Gbps
Temperature Range - Operating -20°C ~ 85°C
Base Product Number 10093084
Standard Package 5 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 904894-10093084-5100HFLF
Ultra Librarian 3D Model Ultra Librarian 10093084-5100HFLF CAD Model

Description

The 904894-10093084-5100HFLF is a high-quality cable assembly designed for external usage in electronic applications.

  • Connector Type: Plug-to-plug
  • Lock Type: Latch Lock
  • Fastening Type: Push-Pull
  • Length: 32.81 feet (10.00 meters)
  • Shape: Round
  • Shielded: Yes
  • Wire Gauge: 24 AWG
  • Connector Series: QSFP+
  • Maximum Frequency: 10Gbps
  • Current Rating: 500 mA
  • Operating Temperature: -20°C to 85°C
  • Manufacturer: Amphenol
  • Packaging: Bulk
  • Standard Package: 5 pieces

You May Also Be Interested in

Amphenol FCI
12G SAS PCIE RA PLUG
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
Amphenol
CABLE ASSY / Position
Need more? Email Us
3M
CABLE ASSY SFP+ M-M 1M / 20 Position SFP+ Plug to Plug 3.28' (1.00m) Black Shielded
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
3M
CABLE SATA F-F 1M
Need more? Email Us
3M
CABLE MINISAS 4X M-M 1M / 26 Position miniSAS 4x Plug to Plug 3.28' (1.00m) Black Shielded
Need more? Email Us
Amphenol
MIN-SAS HD ASY
Need more? Email Us
Molex, LLC
Rectangular Cable Assemblies 2 Circuit 100MM Picoblade
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess