EN
  • EN
  • DE

78156-0001

Part No 78156-0001
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description Conn DIMM Socket SKT 240 POS 1mm Solder ST SMD DDR3 DIMM Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Connector Type Socket
Contact Plating Gold
Country of Origin SG
Current Rating 1 A
ELV Compliant
Flammability Rating UL94 V-0
Housing Color Black
Housing Material Thermoplastic
Insulation Material Polymer
Lead Free Yes
Length 148 mm
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 3.03 kV
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Circuits 240
Number of Contacts 240
Number of Positions 240
Number of Rows 2
Orientation Straight
Pitch 1 mm
Plating Tin
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Row Spacing 1.27 mm
Termination SMD/SMT
Voltage Rating (AC) 30 V
Voltage Rating (DC) 30 V
Weight 8.847007 g
Win Source Part Number 1026103-78156-0001
Categories Memory Connectors - Accessories
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 78156-0001 CAD Model

Description

The 1026103-78156-0001 Memory Connector is a socket-type connector that is ideal for various memory applications, including computer, telecommunications, and consumer electronics.

  • Connector Type: Socket
  • Applications: Computer, Telecommunications, and Consumer Electronics
  • Positions: 240
  • Pitch: 1mm
  • Rows: 2
  • Housing Color: Black
  • Housing Material: Thermoplastic
  • Current Rating: 1A
  • Contact Plating: Gold
  • Mounting Style: Surface-Mount Device (SMD)
  • RoHS: Compliant
  • ECCN: EAR99

You May Also Be Interested in

Digi International
LATCH CONN MINI PCI EXPRESS
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Lowest to $10.5067
Hirose Electric Co Ltd
CONN PCMCIA CARD PUSH-PULL SMD / 68 Position Card Connector PCMCIA - Type I, II Surface Mount Gold
Lowest to $6.7503
TE Connectivity
CONN COMPACT FLASH CARD SMD / 50 Position Card Connector CompactFlash® - Type I, II Surface Mount Gold
Lowest to $19.0332
Molex, LLC
LATCH ASSY FOR MINIPCI W/COVER / Connector Latch For PCI Express Mini Card
Lowest to $0.6799
Molex, LLC
Conn DIMM Socket SKT 240 POS 1mm Solder ST Thru-Hole Tray
Need more? Email Us
Molex, LLC
Conn SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact Embossed T/R
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Lowest to $1.2904
C&K Components
Memory Card Connector Receptacle 8 Position Right Angle Surface Mount Tray
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess