Products specifications Report Issue?

Category Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC)
Mfr TE Connectivity
Package Bulk
Product Status Active
Contact Termination Solder Tab to Solder Tab
Length 3.00" (76.20mm)
Number of Positions 20
Pitch 0.100" (2.54mm)
Base Product Number A9AAT
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 761670-A9AAT-2003F
Ultra Librarian 3D Model Ultra Librarian A9AAT-2003F CAD Model

Description

The TE Connectivity 761670-A9AAT-2003F is a flat flex jumper cable designed for various applications.

  • Positions: 20
  • Pitch: 0.100 inches (2.54mm)
  • Contact Termination: Solder tab to solder tab
  • Cable Length: 3.00 inches (76.20mm)
  • Product Status: Active
  • Packaging: Bulk
  • ECCN: EAR99
  • REACH: Not affected
  • Manufacturer: TE Connectivity

You May Also Be Interested in

Molex, LLC
1.00mm (.039") Pitch Right Angle, SMT, Non-ZIF, Top Contact Style, 12 Circuits, Leadfree
Lowest to $0.3310
ECAD model for 52793-1270
TE Connectivity
FLEX CABLE - AFE02T/AF02/AFE02T
Need more? Email Us
ECAD model for A9AAT-0202F
Molex, LLC
1.00mm (.039") Pitch FFC/FPC Connector, SMT, Vertical, ZIF, Gold (Au) ContactPlating, 10 Circuits, Lead-free, High Barrier Packaging
Lowest to $0.5319
ECAD model for 52610-1072
Molex, LLC
1.00mm (.039") Pitch FFC/FPC Connector, SMT, Right Angle, ZIF, Top Contact StyleReceptacle, 4 Circuits, Lead-free, Gold Contact Plating, High Barrier Packaging
Lowest to $0.2660
ECAD model for 52207-0460
Molex, LLC
1.00mm (.039") Pitch FFC/FPC Connector, SMT, Right Angle, ZIF, Top Contact Style Receptacle, 14 Circuits, Lead-free, High Barrier Packaging
Lowest to $1.9175
ECAD model for 52207-1485
Molex, LLC
1.00mm (.039") Pitch Right Angle, SMT, Non-ZIF, Top Contact Style, 27 Circuits, Leadfree
Need more? Email Us
ECAD model for 52793-2770
Molex, LLC
1.00mm (.039") Pitch FFC/FPC Connector, Right Angle, SMT, ZIF, Bottom ContactStyle, 25 Circuits, Lead-free, High Barrier Packaging
Need more? Email Us
ECAD model for 52271-2579
Molex, LLC
1.00mm (.039") Pitch FFC/FPC Connector, Right Angle, SMT, ZIF, Bottom ContactStyle, 28 Circuits, Lead-free, High Barrier Packaging
Need more? Email Us
ECAD model for 52271-2879
Molex, LLC
0.50mm (.020") Pitch SMT Right-Angle FFC/FPC Connector, 28 Circuits, Gold (Au)Contact Plating
Lowest to $3.2330
ECAD model for 52435-2871

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention