EN
  • EN
  • DE

34691-6080

Part No 34691-6080
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description 34691-6080 Molex Automotive Connectors STAC64 RA PAP HDR 8 CKT BLK POL A datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Automotive Connectors
RoHS Details
Product Headers
Number of Positions 8 Position
Pitch 2.54 mm (0.1 in)
Gender Pin (Male)
Mounting Style Through Hole
Termination Style Solder Pin
Contact Plating Tin
Color Black
Series 34691
Packaging Tray
Brand Molex
Contact Gender Pin (Male)
Contact Material Tin
Current Rating 10 A
Flammability Rating UL 94 V-0
Housing Material Thermoplastic (TP)
Maximum Operating Temperature + 105 C
Minimum Operating Temperature - 40 C
Mounting Angle Right Angle
Number of Rows 2 Row
Product Type Automotive Connectors
Row Spacing 2.54 mm
Factory Pack Quantity Factory Pack Quantity 1008
Subcategory Automotive Connectors
Tradename Stac64
Type Shrouded
Voltage Rating 500 V
Part # Aliases 0346916080
Unit Weight 0.182472 oz
Ultra Librarian 3D Model Ultra Librarian 34691-6080 CAD Model

You May Also Be Interested in

TE Connectivity
COVER CAP 2 WAY / Connector Boot For
Lowest to $1.2492
Molex, LLC
Conn Wire to Board RCP 8 POS 2.54mm Solder ST Thru-Hole Stac64™ Automotive Tray
Lowest to $0.3689
Molex, LLC
Connector Accessories Receptacle Cover Straight Glass Filled Polyamide Black Automotive Box
Lowest to $0.2998
Molex, LLC
Connector Accessories 4 POS Plug Housing With Flange Gasket Bag
Need more? Email Us
TE Connectivity
Lowest to $0.0485
Cooper Bussmann, Inc.
Power Distribution Connector Black Sealed IP 66 Tanged
Need more? Email Us
Molex, LLC
Automotive Housing, Receptacle, 8Pos Rohs Compliant: Yes
Lowest to $0.3995
Molex, LLC
Conn Housing F 2 POS 5mm Crimp ST Cable Mount Light Gray MX 150™ Bag
Need more? Email Us
Molex, LLC
MX150 Mat-Sealed Female Connector Assembly, Single Row, 4 Circuits, Keying Option B, Light Gray
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess