EN
  • EN
  • DE

33471-0402

Part No 33471-0402
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description MX150 Mat-Sealed Female Connector Assembly, Single Row, 4 Circuits, Keying Option B, Light Gray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black, Grey
Connector Type Receptacle, Socket
Country of Origin US
Fastening Type Latch
Gender Receptacle
Housing Color Grey
Housing Material Steel
Length 25.48 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Free Hanging
Number of Positions 4
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 3.5052 mm
RoHS Compliant
Termination Crimp
Win Source Part Number 999538-33471-0402
Categories Automotive Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 33471-0402 CAD Model

Description

The Molex 999538-33471-0402 is a high-quality automotive connector that is designed to provide reliable performance in a wide range of applications.

  • Type: Receptacle Socket Connector
  • Pitch: 3.5052 mm
  • Termination: Crimp
  • Housing Material: Steel
  • Color: Grey

You May Also Be Interested in

Molex, LLC
Conn Wire to Board RCP 8 POS 2.54mm Solder ST Thru-Hole Stac64™ Automotive Tray
Lowest to $0.3689
TE Connectivity
SEAL PLUG, AMPSEAL / Connector Plug, Sealing For
Lowest to $0.0506
Molex, LLC
Connector Accessories 4 POS Plug Housing With Flange Gasket Bag
Need more? Email Us
Molex, LLC
Conn Header R/a 30POS 3.5MM
Lowest to $3.4257
TE Connectivity
COVER CAP 2 WAY / Connector Boot For
Lowest to $1.2492
TE Connectivity
2. LOCK / Connector Lock For
Lowest to $0.1710
TE Connectivity
WIRE SEAL / Connector Plug For
Lowest to $0.0279
Amphenol Sine Systems Corp
CONN PIN 16-22AWG NCKL CRMP 10PC / Pin Contact Nickel Crimp 16-22 AWG Machined
Need more? Email Us
Molex, LLC
MX150 Mat-Sealed Female Connector Assembly, Single Row, 4 Circuits, Keying Option B, Light Gray
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess