EN
  • EN
  • DE

34729-0082

Part No 34729-0082
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description Conn Wire to Board RCP 8 POS 2.54mm Solder ST Thru-Hole Stac64™ Automotive Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Brown
Contact Material Brass
Contact Plating Tin
Country of Origin CN
Current Rating 10 A
Gender Receptacle
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Number of Circuits 8
Number of Positions 8
Number of Rows 2
Orientation Vertical
REACH SVHC No SVHC
RoHS Compliant
Voltage Rating 500 V
Voltage Rating (DC) 500 V
Win Source Part Number 1038224-34729-0082
Categories Automotive Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 34729-0082 CAD Model

Description

The Molex 1038224-34729-0082 is an automotive connector with 8 positions and 2 rows.

  • Positions: 8
  • Rows: 2
  • Voltage Rating: 500 V
  • Current Rating: 10 A
  • Connector Type: Receptacle
  • Circuits: 8
  • Orientation: Vertical
  • Contact Plating: Tin
  • Halogen-Free: Yes
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 100 °C
  • Supply and Demand Status: Short
  • Alternative Parts (Cross-Reference): 34729-0160, 34729-0120, 34729-0122, 215310-5, SSW-104-02-T-D, and SSW-103-01-F-D0347290082

You May Also Be Interested in

TE Connectivity
Contact F Crimp ST 0.22mm² to 0.5mm²
Lowest to $0.0172
TE Connectivity
WIRE SEAL / Connector Plug For
Lowest to $0.0279
TE Connectivity
CONN PLUG ASSY 23POS SEALED / 23 Rectangular Connectors - Housings Plug Black
Lowest to $3.3436
Molex, LLC
Contact SKT Crimp ST Cable Mount T/R Automotive
Need more? Email Us
Molex, LLC
MX150 Mat-Sealed Female Connector Assembly, Single Row, 4 Circuits, Keying Option B, Light Gray
Need more? Email Us
Molex, LLC
Stac64 Hybrid Receptacle Assembly, 14 Circuit, Black, Polarization A
Need more? Email Us
Molex, LLC
Connector Accessories Receptacle Cover Straight Glass Filled Polyamide Black Automotive Box
Lowest to $0.2998
Molex, LLC
Contact SKT Crimp ST Cable Mount 18-20AWG Reel Automotive
Need more? Email Us
Molex, LLC
Conn Plug Hsg 3POS 2.54MM
Lowest to $0.2551

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3689 $59.0240
385+ $0.3028 $116.5780
595+ $0.2933 $174.5135
815+ $0.2838 $231.2970
1,055+ $0.2744 $289.4920
1,410+ $0.2460 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 406 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess