EN
  • EN
  • DE

30700-1081

Part No 30700-1081
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description Automotive Housing, Receptacle, 8Pos Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Receptacle
Country of Origin US
Current Rating 7 A
Depth 24.22 mm
Gender Receptacle
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Color Black
Housing Material Polystyrene
Length 15.45 mm
Maximum Operating Temperature 105 °C
Max Voltage Rating (DC) 500 V
Min Operating Temperature -40 °C
Mount Cable
Number of Contacts 8
Number of Positions 8
Number of Rows 2
Orientation Straight
Packaging Bulk
Pitch 2.54 mm
REACH SVHC No SVHC
RoHS Compliant
Termination Crimp
Win Source Part Number 989031-30700-1081
Categories Automotive Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 30700-1081 CAD Model

Description

The 989031-30700-1081 is an automotive connector manufactured by Molex, LLC.

  • Popularity: Low
  • Supply and Demand: Shortage
  • Counterfeit Threat: 67%
  • Positions: 8
  • Pitch: 2.54 mm
  • Current Rating: 7 A
  • Connector Type: Receptacle
  • Rows: 2
  • Termination: Crimp
  • Maximum Operating Temperature: 105 °C
  • Minimum Operating Temperature: -40 °C

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG 8POS AMPSEAL / 8 Rectangular Connectors - Housings Plug Black
Lowest to $6.1785
Molex, LLC
Conn Plug Hsg 3POS 2.54MM
Lowest to $0.2551
TE Connectivity
WIRE SEAL / Connector Plug For
Lowest to $0.0279
TE Connectivity
SEAL PLUG, AMPSEAL / Connector Plug, Sealing For
Lowest to $0.0506
TE Connectivity
Mqs Bu-gh Eds KPL4P
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 20-22AWG CRIMP TIN / Socket Contact Tin 20-22 AWG Crimp
Lowest to $0.0285
Molex, LLC
Conn Housing F 3 POS 2.54mm Crimp ST Cable Mount MX64™ Automotive Bag
Lowest to $0.7632
TE Connectivity
Automotive Conn, Str Hdr, 8Pos, Solder Rohs Compliant: Yes
Lowest to $4.6038
Molex, LLC
Connector Accessories Cover Straight MX123™ Automotive Carton
Lowest to $0.6353

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3995 $51.9350
310+ $0.3278 $101.6180
475+ $0.3176 $150.8600
655+ $0.3074 $201.3470
845+ $0.2971 $251.0495
1,130+ $0.2664 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 937 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess