EN
  • EN
  • DE

19427-0024

Part No 19427-0024
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description Connector Accessories 4 POS Plug Housing With Flange Gasket Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Country of Origin US
Current Rating 18 A
Halogen Free Low Halogen
Material EPDM, Rubber
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Circuits 4
Number of Poles 4
Number of Positions 4
Packaging Bulk
REACH SVHC Unknown
RoHS Compliant
Termination Crimp
Voltage Rating 600 V
Voltage Rating (AC) 600 V
Working Voltage 600 V
Win Source Part Number 1027638-19427-0024
Categories Automotive Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 19427-0024 CAD Model

Description

This black-colored crimp connector is a high-quality electronic component manufactured by Molex, LLC.

  • Positions: 4
  • Circuits: 4
  • Category: Automotive Connectors
  • Voltage Rating: 600V
  • Current Rating: 18A
  • Material: EPDM rubber
  • RoHS Compliant: Yes
  • Low Halogen Content: Yes
  • Maximum Operating Temperature: 125°C
  • Minimum Operating Temperature: -40°C

You May Also Be Interested in

TE Connectivity
2. LOCK / Connector Lock For
Lowest to $0.1710
TE Connectivity
CONN PLUG ASSY 23POS SEALED / 23 Rectangular Connectors - Housings Plug Black
Lowest to $3.3436
Molex, LLC
MX150 Mat-Sealed Female Connector Assembly, Single Row, 4 Circuits, Keying Option B, Light Gray
Need more? Email Us
Molex, LLC
Connector Accessories Cover Straight MX123™ Automotive Carton
Lowest to $0.6353
TE Connectivity
Mqs Bu-gh Eds KPL4P
Need more? Email Us
TE Connectivity
Lowest to $0.0485
TE Connectivity
RUBBER PLUG / Connector Plug, Sealing For
Lowest to $0.0294
Molex, LLC
Contact SKT Crimp ST Cable Mount T/R Automotive
Need more? Email Us
Molex, LLC
Conn Housing F 3 POS 2.54mm Crimp ST Cable Mount MX64™ Automotive Bag
Lowest to $0.7632

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess