EN
  • EN
  • DE

1061541030

Part No 1061541030
Manufacturer Molex, LLC
Catalog Fiber Optic Connectors
Description CONN ADAPTER RCPT SC-LC SIMPLEX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters
Mfr Molex, LLC
Series 106154
Package Bulk
Product Status Obsolete
Type Adapter
Convert From (Adapter End) SC Receptacle
Convert To (Adapter End) LC Receptacle
Simplex/Duplex Simplex
Mode Singlemode/Multimode
Mounting Type Panel Mount, Snap-In
Housing Material Polymer
Ferrule Material Nickel
Features Dust Cap, Shielded, Shutter
Color Beige
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 106154
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 905100-1061541030
Ultra Librarian 3D Model Ultra Librarian 1061541030 CAD Model

Description

The 835487 is a fiber optic connector adapter designed for use in connectors and interconnects.

  • Series: 106154
  • Color: beige
  • Features: dust cap, shielded design, and shutter
  • Housing Material: polymer
  • Ferrule Material: nickel
  • Mode: singlemode and multimode
  • Nature: simplex
  • Mounting: panel
  • Feature: snap-in
  • Operating Temperature: -40°C to 85°C
  • Status: obsolete
  • Manufacturer: Molex, LLC
  • Package: bulk
  • Standard Package: 1 piece
  • Conversion: SC receptacle to LC receptacle
  • ECCN: EAR99
  • HTSUS code: 8536.69.4030
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

TYCLON
Coupler Fiber Optic Connector LC To LC
Need more? Email Us
Molex, LLC
CONN ADAPTER RCPT SC-LC SIMPLEX
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us
Molex, LLC
CONN COUPLER RCPT LC-LC 4-PLEX / Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange; Snap-In
Need more? Email Us
Hittite
Connector, Black, Wt 156.00 g, 4 Contacts, LC Duplex Series
Need more? Email Us
TE Connectivity
CONN COUPLER RCPT FC-FC SIMPLEX / Coupler Fiber Optic Connector FC Receptacle To FC Receptacle Panel Mount, Bulkhead
Need more? Email Us
TE Connectivity
INLINE CONNECTOR
Need more? Email Us
Greenlee Communications
Adapter Fiber Optic Connector SOC Receptacle To HMS-0 Receptacle Free Hanging (In-Line)
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To LC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess