EN
  • EN
  • DE

MAX9247GCM/V+

Part No MAX9247GCM/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER LVDS 27BIT 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features 756Mbps Serializer 27 Input 1 Output 48-LQFP (7x7)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name MAX9247
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882625-MAX9247GCM/V+
Ultra Librarian 3D Model Ultra Librarian MAX9247GCM/V+ CAD Model

Description

Maxim Integrated's MAX9247GCM/V+ SerDes

The MAX9247GCM/V+ is a high-performance serializer/deserializer (SerDes) component designed by Maxim Integrated to provide reliable, high-speed data communication in automotive and industrial applications. This compact and efficient device is engineered to reduce the complexity and cost of data transmission systems by converting parallel data into serial data format for transmission over a single differential pair.

With a focus on versatility and ease-of-use, the MAX9247GCM/V+ supports a wide range of data rates, making it suitable for various high-speed communication protocols. It is particularly well-suited for applications where space is at a premium and signal integrity is critical, such as in advanced driver-assistance systems (ADAS), camera video transmission, and infotainment systems.

Key Features:

  • High-Speed Operation: The device can handle 27-bit parallel input data to be serialized and transmitted at a 1.5Gbps data rate, ensuring rapid and efficient data transfer.
  • Embedded Control Channel: This SerDes integrates a bi-directional control channel that operates simultaneously with video data, enabling system control information to be transmitted without additional wires.
  • Robust Error Detection: It features a robust cyclic redundancy check (CRC) error detection mechanism for both the control channel and video data, enhancing data integrity and reliability.
  • Low Electromagnetic Interference (EMI): The MAX9247GCM/V+ employs spread spectrum technology to minimize EMI, a critical feature for automotive and industrial environments.
  • Programmable Features: The device offers programmable settings for various parameters such as pre-emphasis, voltage levels, and edge rates, allowing customization to specific application needs.

Applications:

  • Automotive Safety and ADAS
  • Automotive Infotainment and Rear-Seat Entertainment
  • Industrial Video Cameras
  • Machine Vision Systems

The MAX9247GCM/V+ is a testament to Maxim Integrated's commitment to delivering advanced communication solutions that address the growing demand for high-speed data transmission with uncompromised quality and reliability. Its integration of cutting-edge technology into a compact package makes it an indispensable component in the modern landscape of high-speed digital communication.

You May Also Be Interested in

Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess