EN
  • EN
  • DE

TFC-DSCJ-DSCJ

Part No TFC-DSCJ-DSCJ
Manufacturer TYCLON
Catalog Fiber Optic Connectors
Description Coupler Fiber Optic Connector SC To SC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Type Coupler
Convert From (Adapter End) SC
Convert To (Adapter End) SC
Simplex/Duplex Duplex
Mode Singlemode/Multimode
Ferrule Material Zirconia
Color Blue;5;9;7;10;8;3;4;2;1;19;2057;626;609;4932;123;135;516;4654;1986;1448;131;1195;1436;26;4968;107;670;5073;1124;1849;23;5600;236;298;277;2201;612;2981;4916;3473;137;17;2956;2269;2177;4912;95;281;818;0;31562;32174;128530;39221;40902;40903;40904;32175;31640;33256;40905;31641;40906;40907;40908;40909;40910;40911;40913;40915;40919;33257;40920;40921;40922;40923;40924;32455;40927;40928;40929;75315;44391;40931;2091;40900;42226;75672;40901;101906;10513;47540;47541;47542;47597;47598;47599;3998;2021;58;47195;47196;47197;113659;175;118023;21057;21058;117522;39235;14002;87670;33342;34291;61878;90422;14912;18261;18262;39199;47531;37915;21059;27170;115023;109542;27169;61333;16701;106649;51961;50876;94797;40018;25033;44753;73720;62109;85698;40801;37145;1474;47505;128410;62;61;3;804;17;6;0;2;4;7;1;1;309175;334208;334230;1;831492;339756;340023;342437;346364;346365;349527;349561;363799;363820;363822;734009;377579;377616;378108;378084;378118;692628;388258;400091;484499;400102;677959;400684;403856;403903;404175;404254;404673;404674;407517;407524;413979;417209;1;307943;831492;336830;338995;340023;342437;344876;346364;346365;346414;349527;349561;355953;355954;363799;363820;363822;363837;375872;734009;377579;377616;377911;378108;378084;378118;692628;382331;388258;400091;484499;400102;677959;400684;403856;403903;404175;404254;407524;413979;419607;420292;228220;249093;267191;294787;74267;87535;108463;492757;155004;770633;770632;226023;86628;1;342002;402940;228220;1;378234;378238;695146;695144;378239;378240;378241;378242;842279;770634;378244;378261;378263;403100;403102;695145;701228;659420;403113;1;321581;322037;339014;349292;383652;383678;383694;383698;427821;383707;383775;383788;1;307767;307771;821996;821995;312981;322862;322923;322924;333922;374890;387507;388351;468737;388406;388448;388452;388471;388473;388532;388580;821994;388582;388634;388694;388706;388708;388712;388719;388725;388808;407853;408172;408184;409782;411695;423615;423619;423644;1;319471;322862;322911;323230;328773;333922;374890;375004;380059;386549;387507;388448;388634;388719;388720;407853;411697;423685;423686;181487;220966;220967;220969;220970;220971;220972;220973;1;306922;312015;313945;313946;313947;313948;313950;313951;313954;313956;313957;313960;314041;314042;334288;342022;342025;342027;342032;342041;342043;342045;342058;342052;342053;342054;342057;342059;359723;363429;364652;377711;377277;377282;384861;390363;396049;402031;402042;402221;1;312916;314466;314470;314472;498226;319181;319197;319929;320145;320168;320215;320220;320228;320441;320534;320582;323243;323270;351068;351136;351158;361728;364893;382354;395219;397514;402831;403531;416568;419843;421080;423204;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian TFC-DSCJ-DSCJ CAD Model

You May Also Be Interested in

Hittite
Connector, Black, Wt 156.00 g, 4 Contacts, LC Duplex Series
Need more? Email Us
Radiall USA, Inc.
ACC CAP FOR F2.5MM RED /100
Lowest to $40.2998
Molex, LLC
Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange; Snap-In
Need more? Email Us
Radiall USA, Inc.
UNIVERSAL PLASTIC DUST CAP FOR 2 / Connector Dust Cap For 2.5mm Dia Ferrules
Lowest to $4.9845
TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us
Molex, LLC
CONN COUPLER RCPT LC-LC DUPLEX / Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange
Need more? Email Us
Molex, LLC
CONN ADAPTER RCPT SC SIMPLEX
Lowest to $32.6415
TE Connectivity
CONN FBR OPTIC PLUG HSG / Fiber Optic Connector Housing Plug For
Lowest to $2.1602
TE Connectivity
INLINE CONNECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess