EN
  • EN
  • DE

LTC043ZMFS8T2L

Part No LTC043ZMFS8T2L
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828576-LTC043ZMFS8T2L
Ultra Librarian 3D Model Ultra Librarian LTC043ZMFS8T2L CAD Model

Description

The LTC043ZMFS8T2L is a power management integrated circuit (PMIC) from Rohm Semiconductor, specifically designed for use in a variety of portable and battery-powered electronic devices. This PMIC integrates several key power management functions to optimize energy efficiency and extend battery life.

Applications:

  • Smartphones: Powering the application processor, memory, display, and other peripherals.
  • Tablets: Managing power distribution and regulation for optimal battery performance.
  • Portable Media Players: Providing stable and efficient power for audio and video playback.
  • Digital Cameras: Supporting power requirements for image sensors, processors, and display units.
  • Wearable Devices: Powering smartwatches, fitness trackers, and other wearable electronic devices.

Features:

  • High-Efficiency DC-DC Converters: Integrated switching regulators provide efficient power conversion with minimal losses.
  • Multiple Output Rails: Supports multiple regulated voltage outputs to power various system components.
  • Low Quiescent Current: Minimizes power consumption during standby or idle modes, extending battery life.
  • Overvoltage Protection (OVP): Prevents damage to downstream components by limiting the maximum output voltage.
  • Overcurrent Protection (OCP): Protects against short circuits and excessive current draw.
  • Thermal Shutdown Protection (OTP): Shuts down the device if the junction temperature exceeds safe limits.
  • Compact Package: Small form factor allows for use in space-constrained applications.

Benefits:

  • Increased Battery Life: High efficiency and low quiescent current contribute to longer operating times.
  • Reliable Power Supply: Provides stable and regulated power to connected components.
  • System Protection: Integrated protection features enhance overall system reliability.
  • Reduced Component Count: Integration of multiple power management functions reduces the need for external components.
  • Compact Solution: Small package size enables use in compact and portable devices.

The LTC043ZMFS8T2L PMIC offers a comprehensive power management solution, particularly well-suited for portable electronic devices where efficient power utilization is paramount. The integration of multiple protection features (OVP, OCP, and OTP) ensures the robust and reliable operation of connected devices. The high-efficiency DC-DC converters minimize power losses during voltage conversion, contributing to improved overall system efficiency. The small package size allows for easy integration into compact and space-constrained applications. The overall result is a cost-effective and highly functional power management solution that enhances the performance and longevity of portable electronic devices.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3,680+ $0.0136 $50.0480
9,010+ $0.0111 $100.0110
13,890+ $0.0108 $150.0120
19,235+ $0.0104 $200.0440
24,755+ $0.0101 $250.0255
32,970+ $0.0091 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 201,000 pieces
MOQ: 3680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess