EN
  • EN
  • DE

SY8034DFC

Part No SY8034DFC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964740-SY8034DFC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY8034DFC CAD Model

Description

The SY8034DFC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to provide a compact and efficient power solution for a variety of applications, including portable devices, power banks, and other battery-powered systems. The device features a wide input voltage range and integrated protection features for reliable operation.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other mobile devices for power management.
  • Power Banks: Provides efficient power conversion in power bank applications.
  • Wearable Electronics: Powers wearable devices like smartwatches and fitness trackers.
  • USB Power Delivery (PD) Adapters: Can be used in USB PD adapters for efficient power delivery.
  • Battery-Powered Systems: Provides a regulated power supply for various battery-powered systems.

Features:

  • High Efficiency: Synchronous rectification maximizes efficiency and minimizes power losses.
  • Wide Input Voltage Range: Supports a wide range of input voltages for versatile applications.
  • Integrated Power MOSFETs: Reduces external component count and simplifies design.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific requirements.
  • Overcurrent Protection (OCP): Protects the device and the load from overcurrent conditions.

Benefits:

  • Extended Battery Life: High efficiency maximizes battery life in portable devices.
  • Reduced Board Space: Integrated design reduces external component count and minimizes PCB area.
  • Simplified Design: Easy to use and integrate into a wide range of applications.
  • Enhanced Reliability: Protection features ensure reliable operation in demanding applications.
  • Flexibility: Adjustable output voltage allows for customization to meet specific requirements.

Technical Specifications:

  • Input Voltage Range: Consult datasheet.
  • Output Voltage: Adjustable, consult datasheet for specific range.
  • Output Current: Consult datasheet.
  • Switching Frequency: Consult datasheet.
  • Package: Consult datasheet.
  • Other protections: Typically includes Undervoltage Lockout (UVLO), Over-Temperature Protection (OTP) - Consult datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess