EN
  • EN
  • DE
  • IT

1061231300

Part No 1061231300
Manufacturer Molex, LLC
Catalog Fiber Optic Connectors
Description CONN COUPLER RCPT LC-LC 4-PLEX / Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange; Snap-In
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters
Mfr Molex
Series 106123
Package Bulk
Type Coupler
Convert From (Adapter End) LC Receptacle
Convert To (Adapter End) LC Receptacle
Simplex/Duplex 4-Plex
Mode Multimode
Mounting Type Panel Mount, Flange; Snap-In
Housing Material Polymer
Ferrule Material Phosphor Bronze
Features Dust Cap
Color Beige
Material Flammability Rating UL94 V-0
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 106123
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 1338979-1061231300
Ultra Librarian 3D Model Ultra Librarian 1061231300 CAD Model

Description

The 106123 series from Molex is a beige-colored fiber optic connector adapter with a dust cap.

  • Color: Beige
  • Type: Coupler
  • Mounting Type: Panel Mount, Flange, Snap-In
  • Conversion: LC Receptacle to LC Receptacle
  • Mode: Multimode
  • Plex: 4-Plex Simplex/Duplex
  • Housing Material: Polymer
  • Ferrule Material: Phosphor Bronze
  • Flammability Rating: UL94 V-0
  • Package: 100 Units
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Molex, LLC
Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange (2 Hole)
Need more? Email Us
TE Connectivity
FULLAXS MINI BULKHEAD / Connector Panel Mount Frame For LC Duplex Connectors
Need more? Email Us
TE Connectivity
INLINE CONNECTOR
Need more? Email Us
Hittite
Connector, Black, Wt 156.00 g, 4 Contacts, LC Duplex Series
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector LC To LC
Need more? Email Us
Molex, LLC
Fiber Optic Connectors FIBER OPTICS
Need more? Email Us
TE Connectivity
CONN FBR OPTIC PLUG HSG / Fiber Optic Connector Housing Plug For
Lowest to $1.8878
Greenlee Communications
CONN ADAPT RCPT SOC-HMS SIMPLEX
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess