EN
  • EN
  • DE

105162-0101

Part No 105162-0101
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description Conn Micro SD Card HDR 8 POS 1.09mm Solder RA SMD microSD Card 0.5A/Contact T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector
Contact Plating Gold
Country of Origin CN
Halogen Free Low Halogen
Housing Material Stainless Steel
Mount Surface Mount
Number of Circuits 8
Number of Contacts 8
Number of Rows 1
Orientation Right Angle
Packaging Cut Tape (CT)
Pitch 1.09 mm
Plating Gold
Radiation Hardening No
RoHS Compliant
Win Source Part Number 972642-105162-0101
Categories Memory Connectors - Accessories
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 105162-0101 CAD Model

Description

The 105162-0101 electronic component is manufactured by Molex, LLC and is a memory connector accessory. The supply and demand status is currently experiencing a shortage.

  • Pitch: 1.09 mm
  • Connector Type: true
  • Row: one
  • Contacts: eight
  • Material: stainless steel
  • Mount: surface mount
  • Contact Plating: gold
  • RoHS Compliant: true
  • Radiation Hardened: false

You May Also Be Interested in

TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Lowest to $10.5067
JAE Electronics
CONN MICRO SD CARD HINGED TYPE / 8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
Lowest to $1.0764
Molex, LLC
Conn Micro SD/Micro SIM Combo Connector M 8 POS 1.1mm Solder RA SMD microSD™ 0.5A/Contact T/R
Need more? Email Us
TE Connectivity
SD CARD CONNECTOR EMBOSS ASSY / 10 (8 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Lowest to $2.8910
Amphenol
CONN SKT RDIMM 240POS SMD / 240 Position RDIMM DDR3 SDRAM Socket Surface Mount
Need more? Email Us
Molex, LLC
LATCH CONN ASSY FOR MINI PCI
Lowest to $0.3849
Digi International
LATCH CONN MINI PCI EXPRESS
Need more? Email Us
Molex, LLC
2.54mm Pitch ChipSIM Connector with Ejector, 6 Circuits, with Pegs, Blue Button
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Lowest to $1.2904

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess