Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr TE Connectivity
Package Tape & Reel
Product Status Active
Connector Style Receptacle
Connector Type ZQSFP+
Number of Positions 38
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 1551920
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 846579-1551920-2
Ultra Librarian 3D Model Ultra Librarian 1551920-2 CAD Model

Description

The 846579-1551920-2 is a pluggable connector assembly manufactured by TE Connectivity.

  • Series: ZQSFP+
  • Category: Connectors and Interconnects
  • Positions: 38
  • Features: Board Guide
  • Mounting: Surface Mount, Right Angle
  • Termination: Solder
  • Contact Finish: Gold, 15.0µin (0.38µm)
  • Package: Tape and Reel
  • Standard Package: 400 pieces
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited Shelf Life)
  • REACH: Unaffected
  • HTSUS Code: 8536.69.4040
  • Base Product Number: 1551920

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT VERT SMD TYPE A / 10 Position Multi-Purpose Receptacle Connector Solder Surface Mount
Lowest to $3.9513
ECAD model for IX80G-A-10P
TE Connectivity
CONN IND MINI II HEADER 8POS PCB / 8 Position Industrial Mini, Type II Header Connector Solder Through Hole, Right Angle, Horizontal
Need more? Email Us
ECAD model for 1-2040537-1
TE Connectivity
CONN CFP RCPT 148POS SLD R/A SMD / 148 Position CFP Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $45.6132
ECAD model for 2057630-1
Amphenol
SAS PCIE,12G, 68PIN, PLUG, RIGHT / 68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle
Lowest to $27.1618
ECAD model for PSASM2130412TR
TE Connectivity
CONN SATA RCPT 22POS SLD SMD / 22 Position SATA Receptacle Connector Solder Surface Mount
Need more? Email Us
ECAD model for 1735284-2
TE Connectivity
CONN SFP CAGE 1X4 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
Lowest to $42.1952
ECAD model for 1658744-3
TE Connectivity
CONN SATA RCPT 22POS SLD R/A SMD / 22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle; Through Hole
Need more? Email Us
ECAD model for 2129583-1
Amphenol
CONN IND MINI II RCPT 8P SLD PCB / 8 Position Industrial Mini, Type II Receptacle Connector Solder Through Hole
Lowest to $3.3814
ECAD model for 10137849-0020LF
TE Connectivity
CONN SFP CAGE W/HSINK PRESS R/A / Position SFP Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle
Lowest to $26.7366
ECAD model for 1367645-6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1970 $53.8650
90+ $1.1213 $100.9170
140+ $1.0834 $151.6760
200+ $1.0076 $201.5200
260+ $0.9697 $252.1220
325+ $0.9319 $302.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,493 pieces
MOQ: 45 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention