Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Reel package
Connector Style Receptacle
Connector Type PT
Number of Positions 70
Mounting Surface Mount, Right Angle
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 15μin (0.38μm)
Win Source Part Number 760393-1367337-1
Popularity Medium
Supply and Demand Status Limited
Family Name 1367337
Introduction Date March 25, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 1367337-1 CAD Model

Description

The TE Connectivity AMP Connectors 760393-1367337-1 is a high-quality electronic component that is ideal for use in a wide range of applications.

  • Type: Receptacle
  • Mounting Style: Right Angle
  • Termination: Surface Mount, Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 15μin (0.38μm)
  • Popularity: Medium
  • Supply and Demand: Limited
  • ECCN: EAR99
  • Halogen Free: Yes
  • Application: Board Guide
  • Family: 1367337

You May Also Be Interested in

TE Connectivity
Quick Reference Guide | CONN SFP+ RCPT W/CAGE 2X2 80P RA
Need more? Email Us
ECAD model for 2007637-5
Pulse
Need more? Email Us
ECAD model for SFP0-3030-L
Samtec Inc.
Need more? Email Us
ECAD model for SFPK-PF
Pulse
Need more? Email Us
ECAD model for SFPP-3140-L
Molex, LLC
CONN RCPT 36POS PRESS-FIT PCB
Lowest to $12.3320
ECAD model for 1707290001
TE Connectivity
SFP Solutions | CONN SFP RCPT W/CAGE 2X4 160P RA
Need more? Email Us
ECAD model for 1658629-1
3M
Need more? Email Us
ECAD model for SBH-ST-29-SA-ML
TE Connectivity
CONN SATA RCPT 13POS SLD SMD
Lowest to $2.5132
ECAD model for 1735539-2
TE Connectivity
CONN SFP CAGE 1POS PRESS-FIT R/A
Lowest to $2.7773
ECAD model for 2227023-1

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.4002 $74.4012
13+ $10.1746 $132.2698
20+ $9.8567 $197.1340
28+ $9.5387 $267.0836
36+ $9.2207 $331.9452
47+ $8.2668 $388.5396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,983 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention