EN
  • EN
  • DE

0744415010

Part No 0744415010
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN SFP+ RCPT 20POS SLD R/A SMD / 20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr Molex, LLC
Series Z-Axis Pluggable 74441
Package Tape & Reel
Product Status Obsolete
Connector Style Receptacle
Connector Type SFP+
Number of Positions 20
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 074441
Standard Package 480 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 853369-0744415010
Ultra Librarian 3D Model Ultra Librarian 0744415010 CAD Model

Description

The 853369-0744415010 is a pluggable connector assembly from the Z-Axis Pluggable 74441 series.

  • Series: Z-Axis Pluggable 74441
  • Number of Positions: 20
  • Connector Type: SFP+
  • Board Guide: Yes
  • Termination: Solder
  • Contact Finish: Gold with a thickness of 30.0µin (0.76µm)
  • Packaging: Tape & reel
  • Connector Style: Receptacle
  • Standard Package: 480 pieces
  • Mounting Orientation: Surface Mount, Right Angle
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected
  • HTSUS Code: 8536.69.4040
  • Product Status: Obsolete

You May Also Be Interested in

Amphenol
CONN MINI HD SAS RCPT 1X4 64P RA / 64 (16 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle
Lowest to $15.8367
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4P SLD RA SMD / 4 Position Automotive LAN Connector Plug Connector Solder Surface Mount, Right Angle
Lowest to $1.8392
Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us
Amphenol FCI
SAS RECEP VERT SMT
Lowest to $1.5194
Amphenol
CONN SAS RCPT 29POS SLD SMD
Lowest to $8.3656
Amphenol
CONN SFP+ CAGE W/HSINK PRESS RA
Lowest to $8.0437
Amphenol
CONN MINI SAS RCP 26P SLD RA SMD
Need more? Email Us
TE Connectivity
CONN ZQSFP+ RCPT 38P SLD RA SMD / 38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $3.8490
JAE Electronics
CONN MULTI-PURP PLUG 40P R/A SMD / 40 Position Multi-Purpose Plug Connector Solder Surface Mount, Right Angle
Lowest to $6.1665

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7073 $70.8292
8+ $14.5287 $116.2296
13+ $14.0748 $182.9724
17+ $13.6209 $231.5553
22+ $13.1670 $289.6740
30+ $11.8053 $354.1590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess