Products specifications

Categories Connectors, Interconnects
Manufacturer Molex
Packaging Tray
Connector Type Receptacle, Outer Shroud Contacts
Connector Style LPHPower
Number of Positions 20
Number of Positions Loaded All
Number of Rows 2
Mounting Style Through Hole, Right Angle
Termination Solder
Contact Layout, Typical 12 Signal, 8 Power
Features Board Guide, Guide Pin
Contact Finish Gold
Contact Finish Thickness 30.0μin (0.76μm)
Color Black
Material Flammability Rating UL94 V-0
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1120664-0459848413
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0459848413 CAD Model

Description

The Molex 1120664-0459848413 is a 20 position receptacle connector with outer shroud contacts.

  • Mounting Style: Through Hole, Right Angle
  • Features: Board Guide and Guide Pin
  • Temperature Range: -40°C to 105°C
  • Contact Finish: Gold Plated
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Connector Style: LPHPower
  • Contact Layout: 12 Signal and 8 Power
  • Color: Black
  • Package: Trays
  • Manufacturer Pack Quantity: 100

You May Also Be Interested in

TE Connectivity
CONNECTOR ASSEMBLY, BACKPLANE | CONN RCPT VITA46 144POS PCB
Lowest to $29.1756
ECAD model for 1410140-1
Hirose Electric Co Ltd
CONN DIN HDR 64POS PCB RA GOLD
Lowest to $10.6710
ECAD model for PCN10MC-64P-2.54DS(72)
Molex, LLC
High Speed / Modular Connectors Impact DC 6x14 Open pact DC 6x14 Open Sn
Need more? Email Us
ECAD model for 76150-1024
TE Connectivity
SPCNT HIAMP M 90 40A LP-4 MD
Need more? Email Us
ECAD model for 594168-E
Amphenol
CONN RECEPT 110POS 2MM PRESS-FIT / 110 Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole
Need more? Email Us
ECAD model for HM2S01PE5100N9
TE Connectivity
CONN DIN RCPT 96POS PCB RA GOLD
Lowest to $12.1980
ECAD model for 5650461-5
TE Connectivity
2MM HM A 110 POS M 3.7MM
Need more? Email Us
ECAD model for 043136
TE Connectivity
2MM HM CODE KEY F 1278 CD YLW
Need more? Email Us
ECAD model for 043335
Amphenol FCI
CONN DIN HDR 96POS PCB RA GOLD
Need more? Email Us
ECAD model for 86093967113755E1LF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention