Products specifications Report Issue?

Manufacturer Molex
Number of Positions 252 Position
Number of Rows 18 Row
Pitch 1.9 mm
Termination Style Through Hole
Contact Plating Gold
Series 76150
Packaging Tray
Current Rating 750 mA
Mounting Angle Right Angle
Voltage Rating 30 V
Brand Molex
Contact Material Tin
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 55 C
Product Type High Speed / Modular Connectors
Standard Pack Qty 120
Subcategory Backplane Connectors
Tradename Impact
Ultra Librarian 3D Model Ultra Librarian 76150-1024 CAD Model

You May Also Be Interested in

Amphenol
CONN BLADE PWR
Lowest to €6.2916
ECAD model for 10106269-0504001LF
HARTING
CONN RECEPT 95POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for 17250952102
HARTING
CONN RECEPT 132POS 2MM PRESS-FIT
Lowest to €12.3430
ECAD model for 17241102102
TE Connectivity
CONN HEADER MULTI-BEAM 27POS PCB
Need more? Email Us
ECAD model for 6450121-3
EDAC Inc.
RACK AND PANEL CONNECTOR / Connector
Need more? Email Us
ECAD model for 516-250-091-111
ITT Cannon, LLC
111995-0000
Need more? Email Us
ECAD model for DLM6-360PW6A
HARTING
CONN DIN HDR 160POS
Need more? Email Us
ECAD model for 2011601101
Molex, LLC
High Speed / Modular Connectors Impact DC 6x14 Open pact DC 6x14 Open Sn
Need more? Email Us
ECAD model for 76150-1024
Amphenol
PWRBLADE R/A HDR
Need more? Email Us
ECAD model for 51731-057LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention