Products specifications

Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Part Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 96
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style R
Level, Class 2
Ultra Librarian 3D Model Ultra Librarian 5650461-5 CAD Model

Description

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle

You May Also Be Interested in

TE Connectivity
CONN RECEPT 138POS 2MM PRESS-FIT
Lowest to $19.9082
ECAD model for 5646547-1
Amphenol FCI
CONN DIN HDR 48POS PCB RA GOLD
Need more? Email Us
ECAD model for 86091167313H55ELF
Amphenol
CONN RCPT BLADE PWR 31POS PCB / 31 Connector Receptacle, Female Sockets and Blade Sockets Through Hole Black Blade Power
Need more? Email Us
ECAD model for 51752-025LF
Molex, LLC
1.27mm (.050"), 12.00mm (.472") Pitch, EXTreme LPHPower Receptacle Header, Right Angle, 8 Power Contacts | CONN RCPT LPHPOWER 20POS PCB
Need more? Email Us
ECAD model for 0459848413
Amphenol
CONN RCPT 24POS PCB / 24 Connector Receptacle, Female Sockets Through Hole Natural
Need more? Email Us
ECAD model for 85757-1201LF
TE Connectivity
CONN DIN RCPT 96POS PCB RA GOLD
Lowest to $12.1980
ECAD model for 5650461-5
TE Connectivity
2MM HM A 110POS M 3.7MM
Lowest to $9.0224
ECAD model for 043190
Amphenol FCI
DIN HT C/2 STRREC LF CNR
Lowest to $1.1272
ECAD model for 86093488314B55F1LF
Hirose Electric Co Ltd
DIN 41612 Connectors 128P DIN HDR 2.54MM RA TH-HOLE
Lowest to $16.1792
ECAD model for PCN10-128P-2.54DS(72)

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1980 $60.9900
10+ $10.0086 $100.0860
16+ $9.6958 $155.1328
22+ $9.3831 $206.4282
28+ $9.0703 $253.9684
37+ $8.1320 $300.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention