Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 8 V to 12.6 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 125V
Rise and Fall Time 65ns, 65ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021843-MAX5063AASA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5063AASA+ CAD Model

Description

The MAX5063AASA+ from Maxim Integrated is a high-performance, high-frequency, half-bridge, n-channel MOSFET driver designed to operate at frequencies up to 1MHz. This compact and efficient device is ideal for a wide range of applications, including switch-mode power supplies, motor controllers, and class D amplifiers.

With its wide supply voltage range of 4.5V to 5.5V, the MAX5063AASA+ provides a flexible solution for various circuit designs. The driver is capable of delivering high peak current outputs of up to 2A, making it suitable for driving large capacitive loads with rapid switching times, thereby improving the overall efficiency of the system.

The MAX5063AASA+ features adaptive non-overlapping gate drives, which prevent shoot-through by ensuring that one MOSFET in the half-bridge is fully off before the other turns on. This crucial feature enhances the safety and reliability of your designs by reducing the risk of damaging components due to cross-conduction.

Moreover, the driver incorporates undervoltage lockout (UVLO) protection for both the high-side and low-side drivers, ensuring that the MOSFETs are only operational when the supply voltage is within an acceptable range. This protective measure prevents malfunctions that could otherwise occur due to inadequate gate voltage.

For ease of integration, the MAX5063AASA+ is offered in a compact 8-pin SOIC package, which minimizes board space and simplifies the layout process. The device also features a low-power shutdown mode, which reduces power consumption when the driver is not in use, making it an energy-efficient choice for power-sensitive applications.

In summary, the MAX5063AASA+ MOSFET driver from Maxim Integrated provides designers with a robust, high-frequency switching solution that combines performance with protection features, all in a space-saving package. Whether you're developing power supplies or driving motors, this driver is engineered to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HALF-BRIDGE 28SOIC / 3-Phase Half-Bridge Gate-Drive IC
Lowest to $2.5292
ECAD model for FAN73894MX
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
ECAD model for MCP14E9-E/MF
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 16SO
Lowest to $2.1202
ECAD model for DGD2113S16-13
Texas Instruments
IC GATE DRVR LOW-SIDE 6SON / 4-A and 6-A Single-Channel Synchronous-Rectifier Driver With Body-Diode Conduction Sensing and Reporting
Lowest to $4.1459
ECAD model for UCD7138DRSR
Infineon Technologies
BUFFER GATE DRIVER INTEGRATED CIRCUIT
Lowest to $5.4341
ECAD model for AUIR08152STR
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ECAD model for TC4404EPA
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6 / 2.5-A and 5-A, 35-VMAX VDD FET and IGBT Single-Gate Driver
Lowest to $2.1292
ECAD model for UCC27532QDBVRQ1
Texas Instruments
IC GATE DRVR HIGH-SIDE 32TSSOP / 4-CHANNEL SERIAL AND PARALLEL HIGH-SIDE PRE-FET DRIVER
Lowest to $11.4588
ECAD model for TPIC44H01DAR
Texas Instruments
LM25101A/B/C 3A, 2A, and 1A 80V Half-Bridge Gate Drivers
Lowest to $4.0100
ECAD model for LM25101ASD/NOPB

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9819 $56.9457
7+ $15.5749 $109.0243
10+ $15.0882 $150.8820
14+ $14.6014 $204.4196
18+ $14.1147 $254.0646
24+ $12.6546 $303.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention