Products specifications

Manufacturer TE Connectivity Erni
Packaging Tray
Part Status Active
Type Power
Pin or Socket Pin
Contact Termination Solder, PCB
Contact Finish Gold
Contact Finish Thickness 5.9µin (0.15µm)
Current Rating (Amps) 40 A
Ultra Librarian 3D Model Ultra Librarian 594168-E CAD Model

Description

Contact Gold Power Pin Solder, PCB

You May Also Be Interested in

TE Connectivity
CONN NON-STKTHR PC/104+ 104P PCB
Need more? Email Us
ECAD model for 1375963-4
TE Connectivity
CONN RECEPT 138POS 2MM PRESS-FIT
Lowest to $19.9082
ECAD model for 5646547-1
Amphenol FCI
CONN DIN HDR 96POS PCB RA GOLD
Need more? Email Us
ECAD model for 86093967113755E1LF
TE Connectivity
Hard Metric Connectors 2MM HM FEMALE ASSY, COL8
Need more? Email Us
ECAD model for 2336682- 1
Amphenol
CONN RCPT 24POS PCB / 24 Connector Receptacle, Female Sockets Through Hole Natural
Need more? Email Us
ECAD model for 85757-1201LF
TE Connectivity
2MM HM A 110 POS M 3.7MM
Need more? Email Us
ECAD model for 043136
Molex, LLC
CONN RCPT LPHPOWER 28POS PCB / 28 Connector Receptacle, Outer Shroud Contacts Through Hole Black LPHPower
Need more? Email Us
ECAD model for 0461148200
TE Connectivity
CONN DIN RCPT 96POS PCB RA GOLD
Lowest to $12.1980
ECAD model for 5650461-5
Amphenol
CONN HEADER BLADE PWR 3POS PCB / 3 Connector Header, Male Blades Through Hole Black Blade Power
Lowest to $8.6663
ECAD model for 51952-121LF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention