EN
  • EN
  • DE

SN74LVTH16374DLG4

Part No SN74LVTH16374DLG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 3.3V ABT 16 BIT EDGE - TRIGGERED D TYPE FLIP FLOPS WITH 3 STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Bits per Element 8
Clock Frequency 160MHz
Max Propagation Delay at V, Max CL 4.5ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.7V ~ 3.6V
Current - Quiescent (Iq) 190μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Family Part Number 74LVTH16374
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1255956-SN74LVTH16374DLG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16374DLG4 CAD Model

Description

The SN74LVTH16374DLG4 is a high-performance, low-voltage 16-bit D-type flip-flop with 3-state outputs from Texas Instruments. This integrated circuit is part of the LVTH family, which is characterized by its use of a low-voltage BiCMOS technology. It is designed to have the capability to operate at 3.3V while providing 5V tolerant I/Os, making it suitable for interfacing with 5V systems and thereby ensuring compatibility across different voltage platforms.

With its edge-triggered D-type inputs, the SN74LVTH16374DLG4 captures data on the rising edge of the clock signal, ensuring precise and reliable data synchronization. The device also features an output enable (OE) function, which allows the user to place the eight outputs in either a normal logic state or a high-impedance state. This high-impedance state is essential for bus-oriented applications, where multiple outputs need to share the same physical line.

The SN74LVTH16374DLG4 is housed in a 48-pin surface-mount DL package, providing a compact footprint for space-constrained applications. It is characterized for operation from -40°C to 85°C, making it robust for industrial temperature ranges. The device supports a wide range of applications, including memory address latching, data storage, and bus interfacing in servers, networking equipment, and telecommunications infrastructure.

Key features of the SN74LVTH16374DLG4 include:

  • 16-bit edge-triggered D-type flip-flops with 3-state outputs
  • Low-voltage operation and 5V tolerant inputs/outputs
  • Output enable (OE) for bus-oriented applications
  • 48-pin surface-mount DL package for compact placement
  • Support for industrial temperature ranges (-40°C to 85°C)

This product from Texas Instruments exemplifies the company's commitment to providing high-quality, reliable components for digital systems. The SN74LVTH16374DLG4 is a testament to Texas Instruments' expertise in creating devices that enhance performance while maintaining power efficiency and interoperability.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7986 $53.9580
70+ $1.4758 $103.3060
105+ $1.4297 $150.1185
145+ $1.3836 $200.6220
190+ $1.3375 $254.1250
255+ $1.1991 $305.7705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 687 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess