EN
  • EN
  • DE

ZX60-2411BM-S+

Part No ZX60-2411BM-S+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC RF AMP GPS 800MHZ-2.4GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tray
Product Status Active
Frequency 800MHz ~ 2.4GHz
P1dB 24dBm
Gain 13dB
Noise Figure 3dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 280mA
Test Frequency 1.3GHz ~ 1.9GHz
Mounting Type Chassis Mount
Package / Case Module, SMA Connectors
Base Product Number ZX60
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8543.70.8000
Win Source Part Number 1106434-ZX60-2411BM-S+
Ultra Librarian 3D Model Ultra Librarian ZX60-2411BM-S+ CAD Model

Description

The 1106434-ZX60-2411BM-S+ is an RF amplifier module designed for general-purpose applications and is manufactured by Mini-Circuits.

  • Frequency Range: 800MHz to 2.4GHz
  • Test Frequency: 1.3GHz to 1.9GHz
  • Gain: 13dB
  • Noise Figure: 3dB
  • Supply Voltage: 5V
  • Current Supply: 280mA
  • Mounting: Chassis mount
  • Package: Tray package
  • Connectors: SMA connectors
  • Product Status: Active

You May Also Be Interested in

Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess