EN
  • EN
  • DE

B9478

Part No B9478
Manufacturer Botron Company Inc.
Catalog Misc Products
Description B9478 BLACK ADJUSTABLE METAL WRI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 568280-B9478
HTSUS 8536.30.8000
ECCN EAR99
REACH Status REACH Unaffected
MSL Level Not Applicable
Standard Package 1 pcs
Features Includes Alligator Clip Adapter
Color Black
Size One Size
Resistance 1 mOhms
Strap Termination 3.18mm Snap Stud
Strap Material Stainless Steel
Strap Closure Snap Lock
Number of Conductors 1
Cord Length 6' (1.83m)
Cord Termination 3.18mm Snap Socket, Banana Plug
Cord Type Coiled
Type Wrist Strap with Cord
Product Status Active
Package Bulk
Mfr Botron Company Inc.
Category Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Straps, Grounding Cords
Ultra Librarian 3D Model Ultra Librarian B9478 CAD Model

Description

The 568280-B9478 is an anti-static wrist strap with cord designed for ESD protection.

  • Color: Black
  • Includes: Alligator clip adapter
  • Manufacturer: Botron Company Inc.
  • Market Status: Active
  • Resistance: 1 mOhms
  • Cord Length: 6' (1.83m)
  • Cord: Coiled and terminates with a 3.18mm snap socket and banana plug
  • Strap Closure: Snap lock made of stainless steel
  • Suitable for: One-size-fits-all
  • Packaging: Bulk packaged with 1 piece
  • REACH: Unaffected
  • HTSUS Code: 8536.30.8000

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6248 $61.8744
7+ $16.9231 $118.4617
11+ $16.3941 $180.3351
15+ $15.8651 $237.9765
19+ $15.3361 $291.3859
26+ $13.7503 $357.5078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess