EN
  • EN
  • DE

SIM-14H+

Part No SIM-14H+
Manufacturer Mini-Circuits
Catalog RF Mixers
Description IC MIX 3.7GHZ-10GHZ UP/DOWN 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type ISM, VSAT, WIFI
Frequency 3.7GHz ~ 10GHz
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 716218-SIM-14H+
Ultra Librarian 3D Model Ultra Librarian SIM-14H+ CAD Model

Description

The 716218-SIM-14H+ is a RF and Wireless RF Mixer suitable for a range of applications.

  • Frequency Range: 3.7GHz to 10GHz
  • Applications: ISM, VSAT, WIFI systems
  • Function: Up/down converter
  • Package: 8-SMD, No Lead
  • Product Status: Active
  • Manufacturer: Mini-Circuits
  • Package Quantity: 500 pieces

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0068 $78.0136
4+ $32.0056 $128.0224
5+ $31.0054 $155.0270
7+ $30.0052 $210.0364
9+ $29.0051 $261.0459
12+ $26.0045 $312.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess