EN
  • EN
  • DE

D19GA+

Part No D19GA+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR CPLR 1.4GHZ-1.7GHZ SOT23  /  RF Directional Coupler GPS 1.4GHz ~ 1.7GHz 20.7dB 4W SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel (TR)
Coupler Type Standard
Frequency 1.4GHz ~ 1.7GHz
Coupling Factor 20.7dB
Applications GPS
Power - Max 4W
Return Loss 27dB
Package / Case SOT-23-6
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 3157-D19GA+TR
Standard Package 1,000
Win Source Part Number 1170466-D19GA+
Ultra Librarian 3D Model Ultra Librarian D19GA+ CAD Model

Description

The 1170466-D19GA+ is an RF directional coupler from Mini-Circuits that is ideal for GPS applications.

  • Frequency Range: 1.4GHz to 1.7GHz
  • Coupling Factor: 20.7dB
  • Package/Case: SOT-23-6
  • Power Rating: 4W
  • Return Loss: 27dB
  • Coupler Type: Standard
  • Packaging: Tape & Reel (TR)
  • Package Standard: 1,000
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8548.00.0000

You May Also Be Interested in

Mini-Circuits
RF DIR COUPLER 5MHZ-1GHZ 5SMD
Lowest to $5.5766
Anaren
COUPLER 90DEG 3BD 800-1000MHZ
Lowest to $1.4973
Anaren
COUPLER HYBRID 2.3-2.7GHZ
Lowest to $4.0864
AVX Corporation
DIRECTIONAL COUPLER 1810MHZ 0402
Lowest to $0.1500
Panasonic
DIRECTIONAL COUPLER 800 MHZ 17DB
Lowest to $1.6320
Anaren
Ultra Low Profile 0805 20dB Directional Coupler
Lowest to $0.8036
AVX Corporation
RF DIR COUPLER 890-915MHZ 0603
Need more? Email Us
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 800MHZ-1GHZ SMD
Need more? Email Us
Anaren
COUPLER 90DEG 600-900MHZ 3DB / RF Couplers Quadrature Coupling 3dB 0.6GHz to 0.9GHz 4-Pin CSMD T/R
Lowest to $1.5174

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0030 $57.0090
7+ $15.5922 $109.1454
10+ $15.1050 $151.0500
14+ $14.6177 $204.6478
18+ $14.1305 $254.3490
24+ $12.6687 $304.0488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess