Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Accessories
Mfr Serpac
Series SE, Seahorse
Package Bulk
Product Status Active
Accessory Type Foam Insert
For Use With/Related Products SE, Seahorse 720 Series
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3921.19.0000
California Prop 65 Warning Information
Win Source Part Number 934951-9700
Ultra Librarian 3D Model Ultra Librarian 9700 CAD Model

Description

The Serpac foam insert with the part number 934951-9700 is an accessory designed for use with the SE, Seahorse 720 Series boxes and enclosures.

  • Category: Boxes, Enclosures, Racks - Box Accessories
  • Series: SE, Seahorse 720 Series
  • Package: Bulk
  • Quantity per package: 1 piece
  • ECCN: Compliant
  • California Prop 65: Compliant
  • REACH Status: Unaffected
  • HTSUS Code: 3921.19.0000
  • Manufacturer: Serpac
  • Status: Active
  • Function: Protection and organization for the SE, Seahorse 720 Series boxes

You May Also Be Interested in

Hammond Manufacturing
TERMINAL STRAP - 27.5" LENGTH
Need more? Email Us
ECAD model for 18S30
Pimoroni Ltd
PIBOW MODIFICATION LAYERS (NINJA
Need more? Email Us
ECAD model for PIM064
Hammond Manufacturing
SCREW FOR MNT PC BOARD 1=50 / Board Self Tapping Screws
Need more? Email Us
ECAD model for 1593ATS50
Davies Molding, LLC
FOOT 0.89" MOLDED HOLE BLACK
Need more? Email Us
ECAD model for 4060
Amphenol
BREATHABLE VENT
Need more? Email Us
ECAD model for VENT-BJ004
Schneider Electric
7035 OPAQUE PC COVER 36X72X9.5
Need more? Email Us
ECAD model for NSYTPLSC3672AG
Bud Industries
REPL TERM BLCK COVER DMB-4772
Need more? Email Us
ECAD model for DMB-4762-TG
Hammond Manufacturing
SCREW FOR MNT PC BOARD 1=100
Lowest to $13.6994
ECAD model for 1593ATS100
Hammond Manufacturing
HINGE PINS - STEEL
Need more? Email Us
ECAD model for EPINS

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.6761 $92.6761
2+ $89.7798 $179.5596
3+ $86.8847 $260.6541
4+ $83.9882 $335.9528
6+ $75.2992 $451.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention