EN
  • EN
  • DE

A301-150-B2

Part No A301-150-B2
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Misc Products
Description INVERTER 12VDC 150W 1 OUTLET / 12VDC Voltage Input 150 W Power Output Continuous Inverter 1 AC Outlets NEMA 5-15R North America
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Line Protection, Distribution, Backups - DC to AC (Power) Inverters
Mfr Mean Well Enterprises Co., Ltd.
Series A301-150
Package Box
Product Status Active
Type Inverter
Voltage - Output 110VAC
Voltage - Input 12VDC
AC Outlets 1
Connector - AC Output NEMA 5-15R
Connector - Voltage Input Cigarette Lighter Plug
Power - Output Continuous 150 W
Power - Output Surge 300 W
Remote Capability No
Region Utilized North America
Size 4.80" L x 2.87" W x 1.77" H (122.0mm x 73.0mm x 45.0mm)
Base Product Number A301-150
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9570
Win Source Part Number 846943-A301-150-B2
Ultra Librarian 3D Model Ultra Librarian A301-150-B2 CAD Model

Description

The A301-150 is a DC to AC inverter designed for line protection, distribution, and backups.

  • Series: A301-150
  • Package: Compact Box
  • Output: Single
  • Output Voltage: 110VAC
  • Input Voltage: 12VDC
  • Region: North America
  • Power Output (Continuous): 150W
  • Power Output (Surge): 300W
  • AC Output Connector: NEMA 5-15R
  • Voltage Input: Cigarette Lighter Plug
  • Standards Compliance: UL
  • Approvals: CB, CE, cURus, TUV

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess