Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Mini-Circuits
Package Tape & Reel
RF Type CATV, SatCom
Topology Reflective
Circuit SP4T
Frequency Range 5MHz ~ 2.7GHz
Isolation 27dB
Insertion Loss 0.6dB
Test Frequency 2.7GHz
IIP3 59dBm
Impedance 50Ohm
Voltage - Supply 2.5V ~ 4.8V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-UFQFN Exposed Pad
Supplier Device Package 14-QFN (2x2)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 3157-JSW4-272DR+CT,3157-JSW4-272DR+TR,3157-JSW4-272DR+DKR
Standard Package 500
Win Source Part Number 1066432-JSW4-272DR+
Ultra Librarian 3D Model Ultra Librarian JSW4-272DR+ CAD Model

Description

The 1066432-JSW4-272DR+ is an RF Switch suitable for various applications by Mini-Circuits.

  • Category: RF/IF and RFID>RF Switches
  • Series: High performance and reliability
  • Circuit Topology: SP4T
  • Frequency Range: 5MHz ~ 2.7GHz
  • Package: 14-UFQFN Exposed Pad

You May Also Be Interested in

Hittite
SPDT NON-REFLECTIVE SWITCH, DC - 4.0 GHz
Lowest to $21.3172
ECAD model for HMC435MS8G
Peregrine Semiconductor
SP3T High Power UltraCMOS RF Switch 30 MHz - 1000 MHz
Need more? Email Us
ECAD model for PE42650AMLI
New Japan Radio
SPDT SWITCH GaAs MMIC
Lowest to $1.2470
ECAD model for NJG1505R
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $94.3159
ECAD model for ADRF5300BCCZN
Peregrine Semiconductor
75 characteristic impedance
Need more? Email Us
ECAD model for PE4256MLIAA
Alpha Industries
GaAs IC High Isolation SPDT Non-Reflective Switch with Driver DC-6.0 GHz
Lowest to $3.4850
ECAD model for AS196-307
Skyworks Solutions Inc.
PHEMT GaAs IC SPDT Switch 0.1-3 GHz
Lowest to $0.3764
ECAD model for AS214-92
NEC
L-BAND SP3T SWITCH
Lowest to $9.2312
ECAD model for UPG2404T6Q-E2
NEC
NECs L, S-BAND 4W SPDT SWITCH
Lowest to $3.2724
ECAD model for UPG2009TB-E3

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention