EN
  • EN
  • DE

AS214-92

Part No AS214-92
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description PHEMT GaAs IC SPDT Switch 0.1-3 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1147319-AS214-92
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS214-92 CAD Model

Description

The AS214-92 is a GaAs pHEMT Single Pole Double Throw (SPDT) switch manufactured by Skyworks Solutions Inc. This switch is designed for various wireless applications, providing high isolation, low insertion loss, and excellent linearity. It is suitable for use in both transmit and receive paths.

Applications

  • Cellular infrastructure: Used in base stations and repeaters for signal routing and switching.
  • Wireless LAN (WLAN): Employed in Wi-Fi routers and access points for antenna selection and diversity switching.
  • Bluetooth devices: Integrated into Bluetooth modules and devices for antenna switching.
  • GPS receivers: Used in GPS modules for signal routing and filtering.
  • Test and measurement equipment: Applied in signal generators and spectrum analyzers for signal routing.

Features

  • SPDT configuration: Provides two selectable output paths from a single input.
  • High isolation: Minimizes signal leakage between switched paths.
  • Low insertion loss: Preserves signal strength, ensuring optimal performance.
  • Excellent linearity: Maintains signal integrity with minimal distortion.
  • GaAs pHEMT technology: Offers high performance and reliability.
  • Surface mount package: Suitable for automated assembly processes.

Benefits

  • Improved signal routing: Enables efficient signal routing in wireless systems.
  • Reduced interference: High isolation minimizes unwanted signal leakage.
  • Enhanced system performance: Low insertion loss preserves signal strength and improves overall performance.
  • Minimal signal distortion: Excellent linearity ensures accurate signal transmission.
  • Compact design: Small footprint allows for integration into space-constrained applications.

Additional Details

The AS214-92 operates over a frequency range specified in the Skyworks datasheet. Control voltage parameters and switching speed are important specifications for proper operation. The switch is typically supplied in a small surface-mount package. Skyworks provides detailed datasheets with comprehensive electrical and mechanical specifications, application notes, and S-parameters for accurate design and simulation.

You May Also Be Interested in

Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess