Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 8GHz
P1dB 12.9dBm
Gain 15.1dB
Noise Figure 4.6dB
RF Type Cellular, PCS
Voltage - Supply 3V ~ 4.1V
Current - Supply 40mA
Test Frequency 2GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 135894-GALI-2+
Ultra Librarian 3D Model Ultra Librarian GALI-2+ CAD Model

Description

The 143075 is an RF amplifier designed for applications in the RF and Wireless category. It is part of the GALI-2+ series by Mini-Circuits. This amplifier comes in a TO-243AA package and is supplied in tape and reel packaging.

  • Test Frequency: 2GHz
  • Frequency Range: 0Hz to 8GHz
  • Gain: 15.1dB
  • Noise Figure: 4.6dB
  • Current Supply: 40mA
  • P1dB: 12.9dBm
  • RF Type: Cellular and PCS
  • Voltage Supply: 3V to 4.1V
  • Mounting: Surface Mountable
  • Product Status: Active

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 21GHZ-32GHZ 24QFN
Lowest to $719.6306
ECAD model for HMC499LC4
Analog Devices Inc.
IC AMP GPS 1.7GHZ-2.2GHZ 16QSOP
Need more? Email Us
ECAD model for HMC457QS16GE
Analog Devices Inc.
IC RF AMP VSAT 0HZ-6GHZ DIE
Lowest to $244.2106
ECAD model for HMC637A
Analog Devices Inc.
IC RF AMP VSAT 12GHZ-16GHZ 16QFN / RF Amplifier IC VSAT 12GHz ~ 16GHz 16-QFN (6x6)
Need more? Email Us
ECAD model for HMC5846LS6TR
Maxim Integrated
RF Amp Single VGA 2.7GHz 5.25V 36-Pin TQFN EP / IC AMP VARIABLE GAIN 36-TQFN
Lowest to $82.7952
ECAD model for MAX2057ETX+
Infineon Technologies
SiGe Bipolar 3G/3.5G/4G Single-Band LNA
Need more? Email Us
ECAD model for BGA711N7
NXP / Nexperia
MMIC wideband amplifier
Lowest to $35.6555
ECAD model for BGA2801
Analog Devices Inc.
IC RF AMP LTE 0HZ-4GHZ 40QFN
Need more? Email Us
ECAD model for HMC743LP6CE
Ampleon USA Inc.
RF MOSFET LDMOS 30V SOT502B
Need more? Email Us
ECAD model for BLF8G10LS-160V,112

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6036 $52.0720
47+ $2.1363 $100.4061
73+ $2.0695 $151.0735
100+ $2.0028 $200.2800
130+ $1.9360 $251.6800
173+ $1.7357 $300.2761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention