EN
  • EN
  • DE

IP4058CX8

Part No IP4058CX8
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825921-IP4058CX8
Ultra Librarian 3D Model Ultra Librarian IP4058CX8 CAD Model

Description

The NXP IP4058CX8 is an advanced integrated circuit designed for the robust protection of interfaces such as USB 2.0. This compact chip offers a comprehensive solution for safeguarding sensitive electronics from electrostatic discharge (ESD), electrical fast transients (EFT), and cable discharge events (CDE), making it an essential component in the design of consumer electronics, particularly in mobile and communication devices.

Key Features

  • ESD Protection: The IP4058CX8 is capable of withstanding ESD pulses up to 15 kV (air discharge) and 8 kV (contact discharge) as per the IEC61000-4-2 standard, ensuring a high level of protection for connected interfaces.
  • Low Capacitance: With a low input capacitance of typically 0.7 pF, the device preserves signal integrity for high-speed data lines without significant signal attenuation, crucial for maintaining USB 2.0 performance.
  • Low Clamping Voltage: The low clamping voltage reduces the stress on the protected IC during ESD events, extending the lifespan of the end product.
  • Multi-Line Protection: This chip is designed to protect up to four data lines, offering a compact and efficient solution for USB 2.0 applications.
  • Lead-Free Package: Enclosed in a lead-free, small-outline package (SOT753), the IP4058CX8 is suitable for eco-friendly manufacturing processes and complies with current environmental regulations.

Applications

The NXP IP4058CX8 is versatile and can be used in a variety of devices that require reliable data line protection. Common applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • GPS Units
  • Notebook and Desktop Computers

Conclusion

In summary, the IP4058CX8 by NXP is a powerful ESD protection device that offers robust protection for USB 2.0 interfaces without compromising data integrity. Its low capacitance, low clamping voltage, and multi-line protection features make it an ideal choice for designers looking to enhance the durability and reliability of their products. The environmentally friendly package further ensures that this component can be used in green manufacturing processes, aligning with modern sustainability standards.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6480 $58.3200
220+ $0.5313 $116.8860
340+ $0.5151 $175.1340
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess