EN
  • EN
  • DE

M95256-DFMN6TP

Part No M95256-DFMN6TP
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 256KBIT SPI 20MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features EEPROM Memory IC 256Kb (32K x 8) SPI 8-SOIC
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name M95256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-15776-1, 497-15776-2, M95256-DFMN6TP-ND, 497-15776-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925023-M95256-DFMN6TP
Ultra Librarian 3D Model Ultra Librarian M95256-DFMN6TP CAD Model

Description

The M95256-DFMN6TP is a high-performance, 256-Kbit serial SPI bus EEPROM from STMicroelectronics. This robust and efficient memory component is designed to add flexible, non-volatile data storage to a wide array of electronic applications. It is particularly well-suited for sophisticated systems requiring a dependable storage solution for calibration data, device configuration, and user-specific information.

Key Features

  • Memory Size: 256 Kbits of EEPROM, providing ample space for critical and frequently accessed data.
  • Interface: Serial Peripheral Interface (SPI) bus, ensuring high-speed data transfer and compatibility with a broad range of microcontrollers and processors.
  • Write Protection: Hardware and software protection features to prevent inadvertent write operations, securing data integrity.
  • Supply Voltage: Operates across a wide range of supply voltages, from 2.5V to 5.5V, accommodating various system power requirements.
  • Package: Available in an 8-pin, ultra-thin, small outline package, making it ideal for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Endurance: High cycling endurance and data retention, with 1 million write cycles and over 100 years of data retention.

Applications

The M95256-DFMN6TP is versatile and can be utilized in various applications, including:

  • Embedded control systems
  • Industrial and medical instruments
  • Automotive electronics
  • Consumer electronics
  • Networking devices

Why Choose the M95256-DFMN6TP?

STMicroelectronics' commitment to excellence is evident in the M95256-DFMN6TP EEPROM. Its robust design, combined with high-speed data access and a wide voltage range, makes it an excellent choice for designers looking for a reliable storage solution. The device's small form factor and high endurance also make it suitable for applications where space is at a premium and data reliability is paramount. Whether you're working on the next generation of smart devices or maintaining industrial control systems, the M95256-DFMN6TP provides the performance and reliability you need.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4426 $50.4910
85+ $1.1836 $100.6060
135+ $1.1467 $154.8045
185+ $1.1097 $205.2945
235+ $1.0727 $252.0845
315+ $0.9617 $302.9355
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,587 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess