Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC85xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC e500
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Signal Processing; SPE, Security; SEC
RAM Controllers DDR, DDR2, SDRAM
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (4)
Voltage - I/O 1.8V, 2.5V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Package 783-BBGA, FCBGA
Manufacturer Package 783-FCPBGA (29x29)
Additional Interfaces DUART, I2C, PCI, RapidIO
Win Source Part Number 789291-MPC8545EVUANG
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8545E
Introduction Date May 01, 2007
ECCN 5A002
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC8545EVUANG CAD Model

Description

NXP MPC8545EVUANG PowerQUICC III Processor

The NXP MPC8545EVUANG is a high-performance, power-efficient processor that belongs to the PowerQUICC III family of processors. This integrated communications processor is designed to meet the requirements of networking and embedded systems that demand reliable and versatile performance. Built on Power Architecture technology, the MPC8545EVUANG is well-suited for a wide range of applications, including networking equipment, telecom infrastructure, industrial control, and aerospace and defense systems.

At the core of the MPC8545EVUANG is an e500 core that operates at speeds up to 1.5 GHz, providing a robust computing platform for complex tasks. The processor features a high-speed DDR memory controller, which supports DDR1 and DDR2 SDRAMs, allowing for flexible and high-performance memory options. Additionally, it includes a 32-bit PCI interface and a PCI Express interface, providing ample connectivity options for peripheral devices.

The on-chip security engine of the MPC8545EVUANG ensures secure data communications with support for a variety of encryption algorithms, including AES, DES, 3DES, RSA, and SHA. This makes the processor an excellent choice for applications where data security is paramount. Furthermore, the integrated Ethernet controllers support Gigabit Ethernet, enabling high-speed network connectivity.

For embedded applications requiring high-speed I/O, the MPC8545EVUANG includes a Serial RapidIO interface, which is ideal for chip-to-chip and board-to-board communications. The processor's versatility is further enhanced by its support for multiple I/O protocols, making it a highly adaptable solution for a diverse range of system designs.

With its advanced features and capabilities, the NXP MPC8545EVUANG is engineered to deliver exceptional performance, connectivity, and security, making it a top choice for designers looking to create sophisticated and reliable embedded systems.

Available for purchase.

You May Also Be Interested in

Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention