Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836547-SA57026FD
Ultra Librarian 3D Model Ultra Librarian SA57026FD CAD Model

Description

The NXP SA57026FD is a high-performance temperature sensor designed to meet the rigorous demands of modern electronic systems. This precision sensor offers a digital output and is part of NXP's extensive range of temperature monitoring solutions. The SA57026FD is engineered to provide accurate temperature readings, ensuring optimal performance and reliability of your electronic components.

Key Features

  • Accuracy: The SA57026FD boasts a high level of accuracy, which is essential for maintaining the thermal performance of sophisticated electronic systems.
  • Digital Interface: With its I2C-compatible digital interface, the sensor allows for easy integration into existing designs, providing straightforward communication with microcontrollers and other digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor is ideal for battery-powered applications, contributing to longer battery life and reduced energy costs.
  • Wide Temperature Range: Capable of measuring temperatures across a broad range, the SA57026FD is versatile and suitable for a variety of operating conditions.
  • Compact Package: The small form factor of the sensor enables it to fit into tight spaces, making it an excellent choice for space-constrained applications.

Applications

The NXP SA57026FD is suitable for a wide array of applications, including but not limited to:

  • Computer and Server Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Consumer Electronics
  • Automotive Systems
  • Medical Devices

Technical Specifications

The SA57026FD operates on a supply voltage range from 2.7V to 5.5V, accommodating various system power requirements. Its operating temperature range extends from -55°C to +125°C, ensuring functionality in extreme conditions. The sensor's package is RoHS compliant, reflecting NXP's commitment to environmental sustainability.

Conclusion

In summary, the NXP SA57026FD temperature sensor is a reliable and precise solution for temperature monitoring needs across a diverse set of industries. Its combination of accuracy, digital interface, and low power consumption makes it a valuable component for any temperature-sensitive application.

You May Also Be Interested in

Excelitas Technologies
PL. MIRROR RAGV; D=12.5X18 OVAL;
Need more? Email Us
ECAD model for G340616000
3M
SHROUD A1347, 1 PER CASE
Need more? Email Us
ECAD model for 7000118741
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
Phoenix Contact
TOPMARK NEO SET
Need more? Email Us
ECAD model for 1012018
3M
SCOTCH-BRITE ALL PURPOSE SCOURIN
Need more? Email Us
ECAD model for 9000
Brady Corporation
B933 5110-P YEL 3" GOTH QA 10-PK
Need more? Email Us
ECAD model for 5110-P
SCS
TESTER, COMBO WRIST STRAP & FOOT
Need more? Email Us
ECAD model for 770031
Brady Corporation
4001-C AIR/GRN/STY C
Need more? Email Us
ECAD model for 4001-C
Broadcom Limited
SPECTROMETER QWAVE VIS 0.4NM
Need more? Email Us
ECAD model for AFBR-S20W2VI

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention